Electro Standards Laboratories LC Fiber-to-USB Converter/Extender, 4-Port Hub Model 4169

Description
The Model 4162 is a Host that works with Model 4169 4-Port Hub (also see related products tab for M4169 details) to extend USB connections via a high speed Fiber interface. The units convert USB 2.0 compliant data from a standard PC Host interface over fiber to a remote 4-Port powered Hub. The Models 4162 and 4169 are ideal for applications involving PC communications that require high speed, secure communications, and optical isolation. They are ideal for extending USB communications in environments that are subject to high EM or RF Interference that might corrupt communications over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, remote USB device sharing (printer, scanner, storage, etc.). The units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous at up to 480 Mbps. The units are designed to operate from -0°C to +50°C and the set is a member of Electro Standards Laboratories' rugged media converter family. The units feature ESD protection circuitry on all copper USB I/O interfaces. Both units' power inputs are protected from transients and the 4-Port Hub (Model 4169) provides the USB standard of 500mA per port. The units feature; Power, Link, Host (Model 4162) and Port Active (Model 4169) indicator LEDs. The converters are available in a desktop package with optional DIN rail mounting hardware.
Datasheet
Description
The Model 4162 is a Host that works with Model 4169 4-Port Hub (also see related products tab for M4169 details) to extend USB connections via a high speed Fiber interface. The units convert USB 2.0 compliant data from a standard PC Host interface over fiber to a remote 4-Port powered Hub. The Models 4162 and 4169 are ideal for applications involving PC communications that require high speed, secure communications, and optical isolation. They are ideal for extending USB communications in environments that are subject to high EM or RF Interference that might corrupt communications over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, remote USB device sharing (printer, scanner, storage, etc.). The units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous at up to 480 Mbps. The units are designed to operate from -0°C to +50°C and the set is a member of Electro Standards Laboratories' rugged media converter family. The units feature ESD protection circuitry on all copper USB I/O interfaces. Both units' power inputs are protected from transients and the 4-Port Hub (Model 4169) provides the USB standard of 500mA per port. The units feature; Power, Link, Host (Model 4162) and Port Active (Model 4169) indicator LEDs. The converters are available in a desktop package with optional DIN rail mounting hardware.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Fiber-to-USB Converter/Extender, 4-Port Hub - Model 4169 - Electro Standards Laboratories
Cranston, RI, USA
LC Fiber-to-USB Converter/Extender, 4-Port Hub
Model 4169
LC Fiber-to-USB Converter/Extender, 4-Port Hub Model 4169
The Model 4162 is a Host that works with Model 4169 4-Port Hub (also see related products tab for M4169 details) to extend USB connections via a high speed Fiber interface. The units convert USB 2.0 compliant data from a standard PC Host interface over fiber to a remote 4-Port powered Hub. The Models 4162 and 4169 are ideal for applications involving PC communications that require high speed, secure communications, and optical isolation. They are ideal for extending USB communications in environments that are subject to high EM or RF Interference that might corrupt communications over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, remote USB device sharing (printer, scanner, storage, etc.). The units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous at up to 480 Mbps. The units are designed to operate from -0°C to +50°C and the set is a member of Electro Standards Laboratories' rugged media converter family. The units feature ESD protection circuitry on all copper USB I/O interfaces. Both units' power inputs are protected from transients and the 4-Port Hub (Model 4169) provides the USB standard of 500mA per port. The units feature; Power, Link, Host (Model 4162) and Port Active (Model 4169) indicator LEDs. The converters are available in a desktop package with optional DIN rail mounting hardware.

The Model 4162 is a Host that works with Model 4169 4-Port Hub (also see related products tab for M4169 details) to extend USB connections via a high speed Fiber interface. The units convert USB 2.0 compliant data from a standard PC Host interface over fiber to a remote 4-Port powered Hub.

The Models 4162 and 4169 are ideal for applications involving PC communications that require high speed, secure communications, and optical isolation. They are ideal for extending USB communications in environments that are subject to high EM or RF Interference that might corrupt communications over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, remote USB device sharing (printer, scanner, storage, etc.). The units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous at up to 480 Mbps.

The units are designed to operate from -0°C to +50°C and the set is a member of Electro Standards Laboratories' rugged media converter family. The units feature ESD protection circuitry on all copper USB I/O interfaces. Both units' power inputs are protected from transients and the 4-Port Hub (Model 4169) provides the USB standard of 500mA per port. The units feature; Power, Link, Host (Model 4162) and Port Active (Model 4169) indicator LEDs. The converters are available in a desktop package with optional DIN rail mounting hardware.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 4169
Product Name LC Fiber-to-USB Converter/Extender, 4-Port Hub
Form Factor Module
Features Rack Mount (optional feature); LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Media Converters - 533458 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; LC, RJ45, USB A
View Details
Hardened Copper to Fiber Ethernet Media Converters - IMC-561 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
High-Speed Ethernet Board with USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details
Media Converters - EKI-2541MI-AE-ND - DigiKey
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Network 100Base-FX
Connector SC
View Details