Electro Standards Laboratories Fiber-to-USB Interface Converter Model 4165

Description
The Model 4165 is a high speed ruggedized ST Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user selectable baud rate of up to 3 Mbps. The Model 4165 is ideal for applications involving PC communications that require high speed, secure communications, and optical isolation. Typical applications include: (1) Constructing an optically isolated point-to-point communications link between the USB ports of two PC's. (2) Constructing an optically isolated high speed communications link between a PC and a serial data network subjected to a high EMI environment that might corrupt communications over a copper interface. Designed to operate from -40°C to +85°C, the Model 4165 is a member of Electro Standards Laboratories' rugged community of media converters. The unit features ESD protection circuitry on the USB I/O connector. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. Model 4165 can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. It is also factory configurable for USB port powered operation. Other features for these Fiber to USB converters, include user-selectable fiber polarity, user-selectable asynchronous data format, dual DB9 power connectors (board only) for convenience in bused power applications, Tx, Rx, and Power indicator LEDs.
Datasheet
Description
The Model 4165 is a high speed ruggedized ST Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user selectable baud rate of up to 3 Mbps. The Model 4165 is ideal for applications involving PC communications that require high speed, secure communications, and optical isolation. Typical applications include: (1) Constructing an optically isolated point-to-point communications link between the USB ports of two PC's. (2) Constructing an optically isolated high speed communications link between a PC and a serial data network subjected to a high EMI environment that might corrupt communications over a copper interface. Designed to operate from -40°C to +85°C, the Model 4165 is a member of Electro Standards Laboratories' rugged community of media converters. The unit features ESD protection circuitry on the USB I/O connector. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. Model 4165 can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. It is also factory configurable for USB port powered operation. Other features for these Fiber to USB converters, include user-selectable fiber polarity, user-selectable asynchronous data format, dual DB9 power connectors (board only) for convenience in bused power applications, Tx, Rx, and Power indicator LEDs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-to-USB Interface Converter - Model 4165 - Electro Standards Laboratories
Cranston, RI, USA
Fiber-to-USB Interface Converter
Model 4165
Fiber-to-USB Interface Converter Model 4165
The Model 4165 is a high speed ruggedized ST Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user selectable baud rate of up to 3 Mbps. The Model 4165 is ideal for applications involving PC communications that require high speed, secure communications, and optical isolation. Typical applications include: (1) Constructing an optically isolated point-to-point communications link between the USB ports of two PC's. (2) Constructing an optically isolated high speed communications link between a PC and a serial data network subjected to a high EMI environment that might corrupt communications over a copper interface. Designed to operate from -40°C to +85°C, the Model 4165 is a member of Electro Standards Laboratories' rugged community of media converters. The unit features ESD protection circuitry on the USB I/O connector. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. Model 4165 can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. It is also factory configurable for USB port powered operation. Other features for these Fiber to USB converters, include user-selectable fiber polarity, user-selectable asynchronous data format, dual DB9 power connectors (board only) for convenience in bused power applications, Tx, Rx, and Power indicator LEDs.

The Model 4165 is a high speed ruggedized ST Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user selectable baud rate of up to 3 Mbps. The Model 4165 is ideal for applications involving PC communications that require high speed, secure communications, and optical isolation.

Typical applications include:

(1) Constructing an optically isolated point-to-point communications link between the USB ports of two PC's.

(2) Constructing an optically isolated high speed communications link between a PC and a serial data network subjected to a high EMI environment that might corrupt communications over a copper interface.

Designed to operate from -40°C to +85°C, the Model 4165 is a member of Electro Standards Laboratories' rugged community of media converters. The unit features ESD protection circuitry on the USB I/O connector. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. Model 4165 can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. It is also factory configurable for USB port powered operation.

Other features for these Fiber to USB converters, include user-selectable fiber polarity, user-selectable asynchronous data format, dual DB9 power connectors (board only) for convenience in bused power applications, Tx, Rx, and Power indicator LEDs.

Supplier's Site Datasheet
High Speed Rugged ST Fiber-to-USB Converter - Model 4165 - Electro Standards Laboratories
Cranston, RI, USA
High Speed Rugged ST Fiber-to-USB Converter
Model 4165
High Speed Rugged ST Fiber-to-USB Converter Model 4165
The Model 4165 is a high speed ruggedized ST Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user selectable baud rate of up to 3 Mbps. The Model 4165 is ideal for applications involving PC communications that require high speed, secure communications, and optical isolation. Typical applications include: (1) Constructing an optically isolated point-to-point communications link between the USB ports of two PC's. (2) Constructing an optically isolated high speed communications link between a PC and a serial data network subjected to a high EMI environment that might corrupt communications over a copper interface. Designed to operate from -40°C to +85°C, the Model 4165 is a member of Electro Standards Laboratories' rugged community of media converters. The unit features ESD protection circuitry on the USB I/O connector. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. Model 4165 can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. It is also factory configurable for USB port powered operation. Other features for these Fiber to USB converters, include user-selectable fiber polarity, user-selectable asynchronous data format, dual DB9 power connectors (board only) for convenience in bused power applications, Tx, Rx, and Power indicator LEDs.

The Model 4165 is a high speed ruggedized ST Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user selectable baud rate of up to 3 Mbps. The Model 4165 is ideal for applications involving PC communications that require high speed, secure communications, and optical isolation.

Typical applications include:

(1) Constructing an optically isolated point-to-point communications link between the USB ports of two PC's.

(2) Constructing an optically isolated high speed communications link between a PC and a serial data network subjected to a high EMI environment that might corrupt communications over a copper interface.

Designed to operate from -40°C to +85°C, the Model 4165 is a member of Electro Standards Laboratories' rugged community of media converters. The unit features ESD protection circuitry on the USB I/O connector. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. Model 4165 can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. It is also factory configurable for USB port powered operation.

Other features for these Fiber to USB converters, include user-selectable fiber polarity, user-selectable asynchronous data format, dual DB9 power connectors (board only) for convenience in bused power applications, Tx, Rx, and Power indicator LEDs.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories Electro Standards Laboratories
Product Category Network Media Converters Network Media Converters
Product Number Model 4165 Model 4165
Product Name Fiber-to-USB Interface Converter High Speed Rugged ST Fiber-to-USB Converter
Form Factor Module Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - BB-857-11812-ND - DigiKey
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Network Gigabit (Multimode)
Connector SC
View Details
Media Converter - Ethernet - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Ethernet Media Converters - 1385597 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; Rj45, sc
View Details