Electro Standards Laboratories HP Fiber to RS232 Converter Model 4139

Description
Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer susceptible to electrostatic or electromagnetic fields. Additionally, the ports of the connected terminals are protected from damage by potential differences (ground variatons) that often exist between them.
Datasheet
Description
Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer susceptible to electrostatic or electromagnetic fields. Additionally, the ports of the connected terminals are protected from damage by potential differences (ground variatons) that often exist between them.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HP Fiber to RS232 Converter - Model 4139 - Electro Standards Laboratories
Cranston, RI, USA
HP Fiber to RS232 Converter
Model 4139
HP Fiber to RS232 Converter Model 4139
Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer susceptible to electrostatic or electromagnetic fields. Additionally, the ports of the connected terminals are protected from damage by potential differences (ground variatons) that often exist between them.

Model 4139 Interface Converter Application:
The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows data transmission that is no longer susceptible to electrostatic or electromagnetic fields. Additionally, the ports of the connected terminals are protected from damage by potential differences (ground variatons) that often exist between them.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 4139
Product Name HP Fiber to RS232 Converter
Form Factor Module
Features Duplex; LED Indicator
Compliances UL
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-BB-FOSTCDRI-INV-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Connector ST
Cable Length 4000 m (4374 yd)
View Details
Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet Media Converters - 640465 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector RJ-45; RJ45
View Details