Electro Standards Laboratories SCUPS™ Super Capacitor Uninterruptible Power Supply Model 1027

Description
The SCUPS™ Model 1027 Super Capacitor Uninterruptible Power Supply is designed to provide backup DC power to a nominal 12VDC system in the event that the primary power supply is interrupted. Loss of the primary power supply is automatically detected and DC power is then supplied from the SCUPS™. Once the primary power is restored, it is routed to the load and used to recharge the super capacitor in the SCUPS™. The use of the super capacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of the typical battery backup systems. The SCUPS™ is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. TheSCUPS™ is easily integrated into user equipment or can be supplied in a standalone package. SPECIFICATIONS: Max Power to Load: 12W, 12 VDC at 1A Max Primary Load Voltage: 15 VDC Voltage during Hold up: 11.6 VDC Hold Up Time: 14 minutes with 1A Load 29 minutes with 0.5A Load Full Recharge Time: 101 minutes from full discharge to full charge Min. Recharge Time: 41 minutes from full discharge (nominal times at 22°C) Energy Storage: Lithium Ion Super Capacitor Status Signals: Digital: 2-State of Charge, Primary-ON, Backup-ON Temperature: -25°C to 65°C Dimensions: 7.760" x 5.550" x 1.550" (includes super capacitor) Weight: 1.8 lb (includes super capacitor)
Datasheet
Description
The SCUPS™ Model 1027 Super Capacitor Uninterruptible Power Supply is designed to provide backup DC power to a nominal 12VDC system in the event that the primary power supply is interrupted. Loss of the primary power supply is automatically detected and DC power is then supplied from the SCUPS™. Once the primary power is restored, it is routed to the load and used to recharge the super capacitor in the SCUPS™. The use of the super capacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of the typical battery backup systems. The SCUPS™ is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. TheSCUPS™ is easily integrated into user equipment or can be supplied in a standalone package. SPECIFICATIONS: Max Power to Load: 12W, 12 VDC at 1A Max Primary Load Voltage: 15 VDC Voltage during Hold up: 11.6 VDC Hold Up Time: 14 minutes with 1A Load 29 minutes with 0.5A Load Full Recharge Time: 101 minutes from full discharge to full charge Min. Recharge Time: 41 minutes from full discharge (nominal times at 22°C) Energy Storage: Lithium Ion Super Capacitor Status Signals: Digital: 2-State of Charge, Primary-ON, Backup-ON Temperature: -25°C to 65°C Dimensions: 7.760" x 5.550" x 1.550" (includes super capacitor) Weight: 1.8 lb (includes super capacitor)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCUPS™ Super Capacitor Uninterruptible Power Supply - Model 1027 - Electro Standards Laboratories
Cranston, RI, USA
SCUPS™ Super Capacitor Uninterruptible Power Supply
Model 1027
SCUPS™ Super Capacitor Uninterruptible Power Supply Model 1027
The SCUPS™ Model 1027 Super Capacitor Uninterruptible Power Supply is designed to provide backup DC power to a nominal 12VDC system in the event that the primary power supply is interrupted. Loss of the primary power supply is automatically detected and DC power is then supplied from the SCUPS™. Once the primary power is restored, it is routed to the load and used to recharge the super capacitor in the SCUPS™. The use of the super capacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of the typical battery backup systems. The SCUPS™ is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. TheSCUPS™ is easily integrated into user equipment or can be supplied in a standalone package. SPECIFICATIONS: Max Power to Load: 12W, 12 VDC at 1A Max Primary Load Voltage: 15 VDC Voltage during Hold up: 11.6 VDC Hold Up Time: 14 minutes with 1A Load 29 minutes with 0.5A Load Full Recharge Time: 101 minutes from full discharge to full charge Min. Recharge Time: 41 minutes from full discharge (nominal times at 22°C) Energy Storage: Lithium Ion Super Capacitor Status Signals: Digital: 2-State of Charge, Primary-ON, Backup-ON Temperature: -25°C to 65°C Dimensions: 7.760" x 5.550" x 1.550" (includes super capacitor) Weight: 1.8 lb (includes super capacitor)

The SCUPS™ Model 1027 Super Capacitor Uninterruptible Power Supply is designed to provide backup DC power to a nominal 12VDC system in the event that the primary power supply is interrupted. Loss of the primary power supply is automatically detected and DC power is then supplied from the SCUPS™. Once the primary power is restored, it is routed to the load and used to recharge the super capacitor in the SCUPS™.

The use of the super capacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of the typical battery backup systems.

The SCUPS™ is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. TheSCUPS™ is easily integrated into user equipment or can be supplied in a standalone package.

SPECIFICATIONS:

  • Max Power to Load:
    • 12W, 12 VDC at 1A
  • Max Primary Load Voltage:
    • 15 VDC
  • Voltage during Hold up:
    • 11.6 VDC
  • Hold Up Time:
    • 14 minutes with 1A Load
    • 29 minutes with 0.5A Load
  • Full Recharge Time:
    • 101 minutes from full discharge to full charge
  • Min. Recharge Time:
    • 41 minutes from full discharge (nominal times at 22°C)
  • Energy Storage:
    • Lithium Ion Super Capacitor
  • Status Signals:
    • Digital: 2-State of Charge, Primary-ON, Backup-ON
  • Temperature:
    • -25°C to 65°C
  • Dimensions:
    • 7.760" x 5.550" x 1.550" (includes super capacitor)
  • Weight:
    • 1.8 lb (includes super capacitor)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Uninterruptible Power Supplies (UPS)
Product Number Model 1027
Product Name SCUPS™ Super Capacitor Uninterruptible Power Supply
UPS Type DC Power
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uninterruptible Power Supplies - 2877228 - RS Components, Ltd.
Specs
Volt-Amp Rating 2.2 kVA
View Details