Electro Standards Laboratories Super Capacitor Uninterruptable Power Supply Model 1026

Description
The SCUPS Model 1026 Super Capacitor Uninterruptable Power Supply is designed to provide backup DC power to a nominal 12VDC system in the event that the primary power supply is interrupted. Loss of the primary power supply is automatically detected and DC power is then supplied from the SCUPS. Once the primary power is restored, it is routed to the load and used to recharge the super capacitor in the SCUPS. The use of the super capacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of the typical battery backup systems. The SCUPS is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. The SCUPS is easily integrated into user equipment or can be supplied in a standalone package. SPECIFICATIONS: Max Power to Load: 12W, 12 VDC at 1A Max Primary Load Voltage: 15 VDC Voltage during Hold up: 11.6 VDC Hold Up Time: 14 minutes with 1A Load 29 minutes with 0.5A Load Full Recharge Time: 101 minutes from full discharge to full charge Min. Recharge Time: 41 minutes from full discharge (nominal times at 22°C) Energy Storage: Lithium Ion Super Capacitor Status Signals: Digital: 2-State of Charge, Primary-ON, Backup-ON Temperature: -25°C to 65°C Dimensions: 6.5" x 4.75" x 1.125" (includes super capacitor) Weight: 16.3 oz (includes super capacitor) All ESL products are available for export.
Datasheet
Description
The SCUPS Model 1026 Super Capacitor Uninterruptable Power Supply is designed to provide backup DC power to a nominal 12VDC system in the event that the primary power supply is interrupted. Loss of the primary power supply is automatically detected and DC power is then supplied from the SCUPS. Once the primary power is restored, it is routed to the load and used to recharge the super capacitor in the SCUPS. The use of the super capacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of the typical battery backup systems. The SCUPS is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. The SCUPS is easily integrated into user equipment or can be supplied in a standalone package. SPECIFICATIONS: Max Power to Load: 12W, 12 VDC at 1A Max Primary Load Voltage: 15 VDC Voltage during Hold up: 11.6 VDC Hold Up Time: 14 minutes with 1A Load 29 minutes with 0.5A Load Full Recharge Time: 101 minutes from full discharge to full charge Min. Recharge Time: 41 minutes from full discharge (nominal times at 22°C) Energy Storage: Lithium Ion Super Capacitor Status Signals: Digital: 2-State of Charge, Primary-ON, Backup-ON Temperature: -25°C to 65°C Dimensions: 6.5" x 4.75" x 1.125" (includes super capacitor) Weight: 16.3 oz (includes super capacitor) All ESL products are available for export.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Capacitor Uninterruptable Power Supply - Model 1026 - Electro Standards Laboratories
Cranston, RI, USA
Super Capacitor Uninterruptable Power Supply
Model 1026
Super Capacitor Uninterruptable Power Supply Model 1026
The SCUPS Model 1026 Super Capacitor Uninterruptable Power Supply is designed to provide backup DC power to a nominal 12VDC system in the event that the primary power supply is interrupted. Loss of the primary power supply is automatically detected and DC power is then supplied from the SCUPS. Once the primary power is restored, it is routed to the load and used to recharge the super capacitor in the SCUPS. The use of the super capacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of the typical battery backup systems. The SCUPS is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. The SCUPS is easily integrated into user equipment or can be supplied in a standalone package. SPECIFICATIONS: Max Power to Load: 12W, 12 VDC at 1A Max Primary Load Voltage: 15 VDC Voltage during Hold up: 11.6 VDC Hold Up Time: 14 minutes with 1A Load 29 minutes with 0.5A Load Full Recharge Time: 101 minutes from full discharge to full charge Min. Recharge Time: 41 minutes from full discharge (nominal times at 22°C) Energy Storage: Lithium Ion Super Capacitor Status Signals: Digital: 2-State of Charge, Primary-ON, Backup-ON Temperature: -25°C to 65°C Dimensions: 6.5" x 4.75" x 1.125" (includes super capacitor) Weight: 16.3 oz (includes super capacitor) All ESL products are available for export.

The SCUPS Model 1026 Super Capacitor Uninterruptable Power Supply is designed to provide backup DC power to a nominal 12VDC system in the event that the primary power supply is interrupted. Loss of the primary power supply is automatically detected and DC power is then supplied from the SCUPS. Once the primary power is restored, it is routed to the load and used to recharge the super capacitor in the SCUPS. The use of the super capacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of the typical battery backup systems. The SCUPS is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. The SCUPS is easily integrated into user equipment or can be supplied in a standalone package.

SPECIFICATIONS:

  • Max Power to Load:
    • 12W, 12 VDC at 1A
  • Max Primary Load Voltage:
    • 15 VDC
  • Voltage during Hold up:
    • 11.6 VDC
  • Hold Up Time:
    • 14 minutes with 1A Load
    • 29 minutes with 0.5A Load
  • Full Recharge Time:
    • 101 minutes from full discharge to full charge
  • Min. Recharge Time:
    • 41 minutes from full discharge (nominal times at 22°C)
  • Energy Storage:
    • Lithium Ion Super Capacitor
  • Status Signals:
    • Digital: 2-State of Charge, Primary-ON, Backup-ON
  • Temperature:
    • -25°C to 65°C
  • Dimensions:
    • 6.5" x 4.75" x 1.125" (includes super capacitor)
  • Weight:
    • 16.3 oz (includes super capacitor)

All ESL products are available for export.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Uninterruptible Power Supplies (UPS)
Product Number Model 1026
Product Name Super Capacitor Uninterruptable Power Supply
UPS Type DC Power
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877225 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.2 kVA
View Details
Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details