Electro Standards Laboratories CellMite ProD CPLD Interface Board Assembly 4350

Description
The CellMite® ProD Model 4350 is a high performance CPLD interface board designed for 3-phase motor control. It is designed to connect directly to CellMite ProD Data Acquisition and Control Boards. The main component on the board is an Altera EPM3512AQC208-10 CPLD (Complex Programmable Logic Device). The CPLD is in a 208-pin PQFP package with a standard 10-pin JTAG interface port. The CPLD has 10,000 usable gates, 512 macrocells, 32 logic array blocks and 172 user I/O pins. The CPLD is factory programmed with standard motor control firmware. This firmware can be modified by the end-user for a specific application or Electro Standards Laboratories can develop a custom application based on the end user's application. The CPLD interface board has 15 single-ended PWM input signals, 16 differential PWM output signals, 4 differential Brake output signals and a differential Inverter Enable output signal. It also has an 8-bit parallel LCD interface, 32-bit General Purpose I/O, 8 position DIP switch, 2 user pushbutton switches, a reset pushbutton switch and a 10MHz oscillator. For debug and test purposes the board has a 16-bit test port and 8 user LED indicators. Model 4350 is designed for ruggedized applications, operation from -0°C to +70°C. Optionally available for industrial applications, operations from -40°C to +85°, contact Electro Standards Laboratories for availability. FEATURES: On board CPLD (Complex Programmable Logic Device). (15) Single-ended PWM Input Signals. (16) Differential PWM Output Signals. (4) Differential Brake Output Signals. (1) Differential Inverter Enable Output Signal. 8-Bit Parallel LCD Interface. 32-Bit General Purpose I/O. 8-Position DIP Switch. (2) User Pushbutton Switches. 16-Bit Test Port and 8 User LED Indicators for debug and test purposes.
Datasheet
Description
The CellMite® ProD Model 4350 is a high performance CPLD interface board designed for 3-phase motor control. It is designed to connect directly to CellMite ProD Data Acquisition and Control Boards. The main component on the board is an Altera EPM3512AQC208-10 CPLD (Complex Programmable Logic Device). The CPLD is in a 208-pin PQFP package with a standard 10-pin JTAG interface port. The CPLD has 10,000 usable gates, 512 macrocells, 32 logic array blocks and 172 user I/O pins. The CPLD is factory programmed with standard motor control firmware. This firmware can be modified by the end-user for a specific application or Electro Standards Laboratories can develop a custom application based on the end user's application. The CPLD interface board has 15 single-ended PWM input signals, 16 differential PWM output signals, 4 differential Brake output signals and a differential Inverter Enable output signal. It also has an 8-bit parallel LCD interface, 32-bit General Purpose I/O, 8 position DIP switch, 2 user pushbutton switches, a reset pushbutton switch and a 10MHz oscillator. For debug and test purposes the board has a 16-bit test port and 8 user LED indicators. Model 4350 is designed for ruggedized applications, operation from -0°C to +70°C. Optionally available for industrial applications, operations from -40°C to +85°, contact Electro Standards Laboratories for availability. FEATURES: On board CPLD (Complex Programmable Logic Device). (15) Single-ended PWM Input Signals. (16) Differential PWM Output Signals. (4) Differential Brake Output Signals. (1) Differential Inverter Enable Output Signal. 8-Bit Parallel LCD Interface. 32-Bit General Purpose I/O. 8-Position DIP Switch. (2) User Pushbutton Switches. 16-Bit Test Port and 8 User LED Indicators for debug and test purposes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CellMite ProD CPLD Interface Board Assembly - 4350 - Electro Standards Laboratories
Cranston, RI, USA
CellMite ProD CPLD Interface Board Assembly
4350
CellMite ProD CPLD Interface Board Assembly 4350
The CellMite® ProD Model 4350 is a high performance CPLD interface board designed for 3-phase motor control. It is designed to connect directly to CellMite ProD Data Acquisition and Control Boards. The main component on the board is an Altera EPM3512AQC208-10 CPLD (Complex Programmable Logic Device). The CPLD is in a 208-pin PQFP package with a standard 10-pin JTAG interface port. The CPLD has 10,000 usable gates, 512 macrocells, 32 logic array blocks and 172 user I/O pins. The CPLD is factory programmed with standard motor control firmware. This firmware can be modified by the end-user for a specific application or Electro Standards Laboratories can develop a custom application based on the end user's application. The CPLD interface board has 15 single-ended PWM input signals, 16 differential PWM output signals, 4 differential Brake output signals and a differential Inverter Enable output signal. It also has an 8-bit parallel LCD interface, 32-bit General Purpose I/O, 8 position DIP switch, 2 user pushbutton switches, a reset pushbutton switch and a 10MHz oscillator. For debug and test purposes the board has a 16-bit test port and 8 user LED indicators. Model 4350 is designed for ruggedized applications, operation from -0°C to +70°C. Optionally available for industrial applications, operations from -40°C to +85°, contact Electro Standards Laboratories for availability. FEATURES: On board CPLD (Complex Programmable Logic Device). (15) Single-ended PWM Input Signals. (16) Differential PWM Output Signals. (4) Differential Brake Output Signals. (1) Differential Inverter Enable Output Signal. 8-Bit Parallel LCD Interface. 32-Bit General Purpose I/O. 8-Position DIP Switch. (2) User Pushbutton Switches. 16-Bit Test Port and 8 User LED Indicators for debug and test purposes.

The CellMite® ProD Model 4350 is a high performance CPLD interface board designed for 3-phase motor control. It is designed to connect directly to CellMite ProD Data Acquisition and Control Boards.

The main component on the board is an Altera EPM3512AQC208-10 CPLD (Complex Programmable Logic Device). The CPLD is in a 208-pin PQFP package with a standard 10-pin JTAG interface port. The CPLD has 10,000 usable gates, 512 macrocells, 32 logic array blocks and 172 user I/O pins. The CPLD is factory programmed with standard motor control firmware. This firmware can be modified by the end-user for a specific application or Electro Standards Laboratories can develop a custom application based on the end user's application.

The CPLD interface board has 15 single-ended PWM input signals, 16 differential PWM output signals, 4 differential Brake output signals and a differential Inverter Enable output signal. It also has an 8-bit parallel LCD interface, 32-bit General Purpose I/O, 8 position DIP switch, 2 user pushbutton switches, a reset pushbutton switch and a 10MHz oscillator. For debug and test purposes the board has a 16-bit test port and 8 user LED indicators.

Model 4350 is designed for ruggedized applications, operation from -0°C to +70°C.

Optionally available for industrial applications, operations from -40°C to +85°, contact Electro Standards Laboratories for availability.

FEATURES:

  • On board CPLD (Complex Programmable Logic Device).
  • (15) Single-ended PWM Input Signals.
  • (16) Differential PWM Output Signals.
  • (4) Differential Brake Output Signals.
  • (1) Differential Inverter Enable Output Signal.
  • 8-Bit Parallel LCD Interface.
  • 32-Bit General Purpose I/O.
  • 8-Position DIP Switch.
  • (2) User Pushbutton Switches.
  • 16-Bit Test Port and 8 User LED Indicators for debug and test purposes.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Motor Controllers
Product Number 4350
Product Name CellMite ProD CPLD Interface Board Assembly
Axes 15.0
Unlock Full Specs
to access all available technical data

Similar Products

GA800 General Purpose AC Drive (VFD), 600V 3-Phase, 150 HP ND / 125 HP HD, Flange Mount - GA80U5144AWM - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
View Details
Motor Controllers - 7934127 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 80 volts
Power 10 watts
View Details
DRV8800 2.8A Brushed DC Motor Driver (PWM Ctrl) - DRV8800RTYT - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers
Analog SERVOPACKs - SGD7S-2R8F00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details