Electro Standards Laboratories Amp Modular Plug 407280

Description
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for stranded wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, stranded wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 6 Position MMP Digital Modular Plug Stranded. Type: MMP modular connectors.
Description
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for stranded wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, stranded wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 6 Position MMP Digital Modular Plug Stranded. Type: MMP modular connectors.

Suppliers

Company
Product
Description
Supplier Links
Amp Modular Plug - 407280 - Electro Standards Laboratories
Cranston, RI, USA
Amp Modular Plug
407280
Amp Modular Plug 407280
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for stranded wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, stranded wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 6 Position MMP Digital Modular Plug Stranded. Type: MMP modular connectors.
  • These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for stranded wire.
  • These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, stranded wire.
  • Construction:
    • Housing: Polycarbonate, UL 94V-0
    • Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal.
    • Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance.
  • Application: 6 Position MMP Digital Modular Plug Stranded.
  • Type: MMP modular connectors.
Supplier's Site

Technical Specifications

  Electro Standards Laboratories
Product Category Electrical Connectors
Product Number 407280
Product Name Amp Modular Plug
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data