Electro-Sensors, Inc. Traction Wheel Encoder Assembly

Description
Traction Wheel Encoder Assembly Features • A complete ready-to-install system • 1 to 1,270 pulses per revolution • Optional Bi-Directional models • Double traction wheel assembly • Specify pulses per revolution when ordering The Traction Wheel Encoder Assembly consists of a rotary shaft encoder, the traction wheel, the mounting bracket hinge clamp assembly, and the mating connector. There are three models of traction wheels: black neoprene rubber, smooth polyurethane, and diamond knurled aluminum tread. The traction wheel rides directly on the material being monitored and is ideal for slow speed applications. The wheel is connected to a rotary shaft encoder, which is supported by the mounting bracket. The encoder then generates a digital pulse frequency based on the number of pulses per revolution and the speed of the traction wheel. This digital signal is sent via the mating connector to a counter, ratemeter, or other control equipment.
Datasheet
Description
Traction Wheel Encoder Assembly Features • A complete ready-to-install system • 1 to 1,270 pulses per revolution • Optional Bi-Directional models • Double traction wheel assembly • Specify pulses per revolution when ordering The Traction Wheel Encoder Assembly consists of a rotary shaft encoder, the traction wheel, the mounting bracket hinge clamp assembly, and the mating connector. There are three models of traction wheels: black neoprene rubber, smooth polyurethane, and diamond knurled aluminum tread. The traction wheel rides directly on the material being monitored and is ideal for slow speed applications. The wheel is connected to a rotary shaft encoder, which is supported by the mounting bracket. The encoder then generates a digital pulse frequency based on the number of pulses per revolution and the speed of the traction wheel. This digital signal is sent via the mating connector to a counter, ratemeter, or other control equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traction Wheel Encoder Assembly -  - Electro-Sensors, Inc.
Minnetonka, MN, USA
Traction Wheel Encoder Assembly
Traction Wheel Encoder Assembly
Traction Wheel Encoder Assembly Features • A complete ready-to-install system • 1 to 1,270 pulses per revolution • Optional Bi-Directional models • Double traction wheel assembly • Specify pulses per revolution when ordering The Traction Wheel Encoder Assembly consists of a rotary shaft encoder, the traction wheel, the mounting bracket hinge clamp assembly, and the mating connector. There are three models of traction wheels: black neoprene rubber, smooth polyurethane, and diamond knurled aluminum tread. The traction wheel rides directly on the material being monitored and is ideal for slow speed applications. The wheel is connected to a rotary shaft encoder, which is supported by the mounting bracket. The encoder then generates a digital pulse frequency based on the number of pulses per revolution and the speed of the traction wheel. This digital signal is sent via the mating connector to a counter, ratemeter, or other control equipment.

Traction Wheel Encoder Assembly

Features
• A complete ready-to-install system
• 1 to 1,270 pulses per revolution
• Optional Bi-Directional models
• Double traction wheel assembly
• Specify pulses per revolution when ordering

The Traction Wheel Encoder Assembly consists of a rotary shaft encoder, the traction wheel, the mounting bracket hinge clamp assembly, and the mating connector. There are three models of traction wheels: black neoprene rubber, smooth polyurethane, and diamond knurled aluminum tread.

The traction wheel rides directly on the material being monitored and is ideal for slow speed applications. The wheel is connected to a rotary shaft encoder, which is supported by the mounting bracket. The encoder then generates a digital pulse frequency based on the number of pulses per revolution and the speed of the traction wheel. This digital signal is sent via the mating connector to a counter, ratemeter, or other control equipment.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Rotary Encoders
Product Name Traction Wheel Encoder Assembly
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Single Channel; Index (optional feature)
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 215759877 - Radwell International
Specs
Encoder Type Incremental
View Details
Rotary Incremental Encoders - R119S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
F16 Magnetic Encoder - F16 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details