Electro-Sensors, Inc. Full Logic Control Process Ratemeter TR400

Description
Full Logic Control Process Ratemeter Features • Displays rate or time in process • Easy installation and setup • Completely field adjustable • Single channel or quadrature decoding • NEMA 4 faceplate • Full diagnostic function • Front panel reverse indication • Keypad lockout The TR400 accurately detects and converts 0.01 to 10,000 Hz signal input and is an inexpensive solution to many industrial applications. With the addition of optional relay outputs and/or 4-20 mA analog output, the TR400 becomes a complete process control and display system. The optional relay outputs can be programmed for underspeed, or overspeed, and include delays at "power up" and output activation. The 4-20 mA output can be scaled to reflect any area of the monitored range, including operations requiring an inverse output. Quadrature signal decoding gives the TR400 the ability to detect direction as well as speed for bidirectional applications. The relays and 4-20 mA outputs can be programmed in the reverse direction as well as the forward direction, or both directions. Options • Two programmable Form C relay contact outputs. Rated 250 VAC, 30 VDC at 5 amps resistive load • Programmable 4-20 mA output and three programmable AC inputs
Datasheet
Description
Full Logic Control Process Ratemeter Features • Displays rate or time in process • Easy installation and setup • Completely field adjustable • Single channel or quadrature decoding • NEMA 4 faceplate • Full diagnostic function • Front panel reverse indication • Keypad lockout The TR400 accurately detects and converts 0.01 to 10,000 Hz signal input and is an inexpensive solution to many industrial applications. With the addition of optional relay outputs and/or 4-20 mA analog output, the TR400 becomes a complete process control and display system. The optional relay outputs can be programmed for underspeed, or overspeed, and include delays at "power up" and output activation. The 4-20 mA output can be scaled to reflect any area of the monitored range, including operations requiring an inverse output. Quadrature signal decoding gives the TR400 the ability to detect direction as well as speed for bidirectional applications. The relays and 4-20 mA outputs can be programmed in the reverse direction as well as the forward direction, or both directions. Options • Two programmable Form C relay contact outputs. Rated 250 VAC, 30 VDC at 5 amps resistive load • Programmable 4-20 mA output and three programmable AC inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Logic Control Process Ratemeter - TR400 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Full Logic Control Process Ratemeter
TR400
Full Logic Control Process Ratemeter TR400
Full Logic Control Process Ratemeter Features • Displays rate or time in process • Easy installation and setup • Completely field adjustable • Single channel or quadrature decoding • NEMA 4 faceplate • Full diagnostic function • Front panel reverse indication • Keypad lockout The TR400 accurately detects and converts 0.01 to 10,000 Hz signal input and is an inexpensive solution to many industrial applications. With the addition of optional relay outputs and/or 4-20 mA analog output, the TR400 becomes a complete process control and display system. The optional relay outputs can be programmed for underspeed, or overspeed, and include delays at "power up" and output activation. The 4-20 mA output can be scaled to reflect any area of the monitored range, including operations requiring an inverse output. Quadrature signal decoding gives the TR400 the ability to detect direction as well as speed for bidirectional applications. The relays and 4-20 mA outputs can be programmed in the reverse direction as well as the forward direction, or both directions. Options • Two programmable Form C relay contact outputs. Rated 250 VAC, 30 VDC at 5 amps resistive load • Programmable 4-20 mA output and three programmable AC inputs

Full Logic Control Process Ratemeter

Features
• Displays rate or time in process
• Easy installation and setup
• Completely field adjustable
• Single channel or quadrature decoding
• NEMA 4 faceplate
• Full diagnostic function
• Front panel reverse indication
• Keypad lockout

    The TR400 accurately detects and converts 0.01 to 10,000 Hz signal input and is an inexpensive solution to many industrial applications. With the addition of optional relay outputs and/or 4-20 mA analog output, the TR400 becomes a complete process control and display system. The optional relay outputs can be programmed for underspeed, or overspeed, and include delays at "power up" and output activation. The 4-20 mA output can be scaled to reflect any area of the monitored range, including operations requiring an inverse output.

Quadrature signal decoding gives the TR400 the ability to detect direction as well as speed for bidirectional applications. The relays and 4-20 mA outputs can be programmed in the reverse direction as well as the forward direction, or both directions.

Options
• Two programmable Form C relay contact outputs. Rated 250 VAC, 30 VDC at 5 amps resistive load
• Programmable 4-20 mA output and three programmable AC inputs

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Tachometers
Product Number TR400
Product Name Full Logic Control Process Ratemeter
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared), Magnetic)
Form Factor Panel
Outputs Analog Current (optional feature); Analog Voltage (optional feature); Switched; Serial/Digital
Features Self Test/Diagnostics; Timer
Unlock Full Specs
to access all available technical data

Similar Products

Tachometer - PCE-DSX 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology (Strobe)
Form Factor Handheld
View Details
Tachometers - 1238771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Laser)
Features Battery Powered
Operating Speed 10 to 99999 rpm
View Details
Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details
Non-Contact Laser Tachometer - PT-110 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details