Electro-Sensors, Inc. Single Turn Rotary Position Monitor SG1000C

Description
Single-Turn Position Monitor Features • Shaft position feedback — 0° to 359° • Precisely measures repetitive single turn rotary movement • Works on powered or manually driven shafts • Non-volatile memory — retains shaft position in the event of a power loss • Interface with a PLC or TR400SGA Remote Display Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) Housed in a compact and rugged explosion proof, NEMA 4X enclosure, the SG1000C is an encoder-based position sensor providing a 4-20 mA output and is used to measure processes that have a repetitive single turn clockwise or counter clockwise rotary movement. Once programmed, the SG1000C outputs a 4 mA DC signal when the encoder is at the beginning of its rotation (0 degrees) and outputs a 20 mA DC signal when the encoder is at the full turn position (359 degrees). When the encoder is at any position (between 0 degrees and 359 degrees) the SG1000C outputs a signal that is proportionally between 4 and 20 mA. Typically the SG1000C is used to sense the chute position of a rotary grain distributor enabling the end-user to very accurately monitor shaft position, ensuring accurate process control. The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000C, it can display the SG1000C's 4-20 mA signal (proportional to 0 through 359 degrees) in desired units, typically 0% to 100%. The TR400SGA also has two relays and a 4-20 mA proportional output.
Datasheet
Description
Single-Turn Position Monitor Features • Shaft position feedback — 0° to 359° • Precisely measures repetitive single turn rotary movement • Works on powered or manually driven shafts • Non-volatile memory — retains shaft position in the event of a power loss • Interface with a PLC or TR400SGA Remote Display Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) Housed in a compact and rugged explosion proof, NEMA 4X enclosure, the SG1000C is an encoder-based position sensor providing a 4-20 mA output and is used to measure processes that have a repetitive single turn clockwise or counter clockwise rotary movement. Once programmed, the SG1000C outputs a 4 mA DC signal when the encoder is at the beginning of its rotation (0 degrees) and outputs a 20 mA DC signal when the encoder is at the full turn position (359 degrees). When the encoder is at any position (between 0 degrees and 359 degrees) the SG1000C outputs a signal that is proportionally between 4 and 20 mA. Typically the SG1000C is used to sense the chute position of a rotary grain distributor enabling the end-user to very accurately monitor shaft position, ensuring accurate process control. The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000C, it can display the SG1000C's 4-20 mA signal (proportional to 0 through 359 degrees) in desired units, typically 0% to 100%. The TR400SGA also has two relays and a 4-20 mA proportional output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Turn Rotary Position Monitor - SG1000C - Electro-Sensors, Inc.
Minnetonka, MN, USA
Single Turn Rotary Position Monitor
SG1000C
Single Turn Rotary Position Monitor SG1000C
Single-Turn Position Monitor Features • Shaft position feedback — 0° to 359° • Precisely measures repetitive single turn rotary movement • Works on powered or manually driven shafts • Non-volatile memory — retains shaft position in the event of a power loss • Interface with a PLC or TR400SGA Remote Display Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) Housed in a compact and rugged explosion proof, NEMA 4X enclosure, the SG1000C is an encoder-based position sensor providing a 4-20 mA output and is used to measure processes that have a repetitive single turn clockwise or counter clockwise rotary movement. Once programmed, the SG1000C outputs a 4 mA DC signal when the encoder is at the beginning of its rotation (0 degrees) and outputs a 20 mA DC signal when the encoder is at the full turn position (359 degrees). When the encoder is at any position (between 0 degrees and 359 degrees) the SG1000C outputs a signal that is proportionally between 4 and 20 mA. Typically the SG1000C is used to sense the chute position of a rotary grain distributor enabling the end-user to very accurately monitor shaft position, ensuring accurate process control. The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000C, it can display the SG1000C's 4-20 mA signal (proportional to 0 through 359 degrees) in desired units, typically 0% to 100%. The TR400SGA also has two relays and a 4-20 mA proportional output.

Single-Turn Position Monitor

Features
• Shaft position feedback — 0° to 359°
• Precisely measures repetitive single
turn rotary movement
• Works on powered or manually driven shafts
• Non-volatile memory — retains shaft position
in the event of a power loss
• Interface with a PLC or TR400SGA Remote Display Unit
• Class I, Div I (C, D) Class II, Div I (E, F, G)

Housed in a compact and rugged explosion proof, NEMA 4X enclosure, the SG1000C is an encoder-based position sensor providing a 4-20 mA output and is used to measure processes that have a repetitive single turn clockwise or counter clockwise rotary movement.

Once programmed, the SG1000C outputs a 4 mA DC signal when the encoder is at the beginning of its rotation (0 degrees) and outputs a 20 mA DC signal when the encoder is at the full turn position (359 degrees). When the encoder is at any position (between 0 degrees and 359 degrees) the SG1000C outputs a signal that is proportionally between 4 and 20 mA. Typically the SG1000C is used to sense the chute position of a rotary grain distributor enabling the end-user to very accurately monitor shaft position, ensuring accurate process control.

The optional TR400SGA Remote Display can provide +24 VDC power to the SG1000C, it can display the SG1000C's 4-20 mA signal (proportional to 0 through 359 degrees) in desired units, typically 0% to 100%. The TR400SGA also has two relays and a 4-20 mA proportional output.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Rotary Position Sensors
Product Number SG1000C
Product Name Single Turn Rotary Position Monitor
Measuring Range 1 to 360 degrees
Classification Instrument/Meter
Technology Resolver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Classification Sensor/Transducer
View Details
Digital Position Indicator - SDP-10 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details
Sensor box - SRBE-CA3-YR90-N-1-ZU-C2N12-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
9800 Series Model 9807-08 Throttle Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details