Electro-Sensors, Inc. Quadrature Ring Kit QDRK 213TC

Description
QDRK Features • High speed digital pulse train • Easy to retrofit • Impervious to dust, oil, and water • 60 or 120 pulses per revolution • NPN open collector output • Line driver option available 5 -15 VDC • ETL approved to UL 913-1997 Digital Ring Kits include a mounting ring, hardware, a magnet wheel and a sensor. They provide digital feedback from motors with NEMA C face end bells, can generate pulses down to zero speed, and transmit without amplification up to 1,500 feet. This is an ideal pulse generator for speed monitoring, motor control, counting, process control, cut-to-length, and ratio/draw controlling applications. QDRK The QDRK Quadrature Ring Kit provides a 60-pulse per revolution quadrature signal, for use with electronic control equipment requiring rotational-direction information. Two signals, 90° out-of-phase, are produced by the sensor. When the leading edge of signal A precedes the leading edge of signal B, shaft rotation is forward. When the opposite is true, the monitored shaft is rotating in reverse.
Datasheet
Description
QDRK Features • High speed digital pulse train • Easy to retrofit • Impervious to dust, oil, and water • 60 or 120 pulses per revolution • NPN open collector output • Line driver option available 5 -15 VDC • ETL approved to UL 913-1997 Digital Ring Kits include a mounting ring, hardware, a magnet wheel and a sensor. They provide digital feedback from motors with NEMA C face end bells, can generate pulses down to zero speed, and transmit without amplification up to 1,500 feet. This is an ideal pulse generator for speed monitoring, motor control, counting, process control, cut-to-length, and ratio/draw controlling applications. QDRK The QDRK Quadrature Ring Kit provides a 60-pulse per revolution quadrature signal, for use with electronic control equipment requiring rotational-direction information. Two signals, 90° out-of-phase, are produced by the sensor. When the leading edge of signal A precedes the leading edge of signal B, shaft rotation is forward. When the opposite is true, the monitored shaft is rotating in reverse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrature Ring Kit - QDRK 213TC - Electro-Sensors, Inc.
Minnetonka, MN, USA
Quadrature Ring Kit
QDRK 213TC
Quadrature Ring Kit QDRK 213TC
QDRK Features • High speed digital pulse train • Easy to retrofit • Impervious to dust, oil, and water • 60 or 120 pulses per revolution • NPN open collector output • Line driver option available 5 -15 VDC • ETL approved to UL 913-1997 Digital Ring Kits include a mounting ring, hardware, a magnet wheel and a sensor. They provide digital feedback from motors with NEMA C face end bells, can generate pulses down to zero speed, and transmit without amplification up to 1,500 feet. This is an ideal pulse generator for speed monitoring, motor control, counting, process control, cut-to-length, and ratio/draw controlling applications. QDRK The QDRK Quadrature Ring Kit provides a 60-pulse per revolution quadrature signal, for use with electronic control equipment requiring rotational-direction information. Two signals, 90° out-of-phase, are produced by the sensor. When the leading edge of signal A precedes the leading edge of signal B, shaft rotation is forward. When the opposite is true, the monitored shaft is rotating in reverse.

QDRK

Features
• High speed digital pulse train
• Easy to retrofit
• Impervious to dust, oil, and water
• 60 or 120 pulses per revolution
• NPN open collector output
• Line driver option available 5 -15 VDC
• ETL approved to UL 913-1997

Digital Ring Kits include a mounting ring, hardware, a magnet wheel and a sensor. They provide digital feedback from motors with NEMA C face end bells, can generate pulses down to zero speed, and transmit without amplification up to 1,500 feet. This is an ideal pulse generator for speed monitoring, motor control, counting, process control, cut-to-length, and ratio/draw controlling applications.

QDRK
The QDRK Quadrature Ring Kit provides a 60-pulse per revolution quadrature signal, for use with electronic control equipment requiring rotational-direction information. Two signals, 90° out-of-phase, are produced by the sensor. When the leading edge of signal A precedes the leading edge of signal B, shaft rotation is forward. When the opposite is true, the monitored shaft is rotating in reverse.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Rotary Position Sensors
Product Number QDRK 213TC
Product Name Quadrature Ring Kit
Classification Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

1201-1801 Series Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 354 to 358 degrees
Classification Sensor Element/Chip
View Details
Specs
Classification Sensor/Transducer
View Details
Differential Cam Sensor IC - A16100PUCCTN - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Position switch Aluminium - position switch aluminium - BARTEC
Specs
Classification Sensor Element/Chip
Output Switched
Operating Temperature -60 to 75 F (-51 to 24 C)
View Details