Electro-Sensors, Inc. Shaft Speed Switch M100T

Description
Shaft Speed Switch Features • Internal sensor • SPDT relay output • 5-100 rpm (M100T), 100-5,000 rpm (M5000T) under-speed setting • Terminal block for easy wiring • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options • Works with Electro-Sensors magnetic pulser discs / wraps • Optional EZ-100 Mounting Bracket and Mounting Magnet • Cast aluminum explosion proof (XP) housing • UL Listed Class I, Div I (C, D) Class II, Div I (E, F, G) The M100T and M5000T are compact, self-contained shaft rotation monitoring switches ideal for detecting unwanted slow down or stoppage of process equipment. They have a terminal block inside the housing for easy wiring connection, callibration, and installation. The M100T has a relay setpoint range of between 5 rpm and 100 rpm. The M5000T has a relay setpoint range of between 100 rpm and 5,000 rpm; this is the range where the relay can be set to trip. In the event of rotational failure, such as broken drives, belt slippage, product overloads, clogs and jams, the SPDT 5-Amp control relay can be used to provide equipment shut down and/or alarm. This detection of a developing problem enables proactive maintenance to prevent equipment damage, product waste, and excessive down time. Commonly used to monitor drive trains, power driven components, crushers, exhaust fans, screw conveyors, or tail pulleys on belt conveyors and elevator legs.
Datasheet
Description
Shaft Speed Switch Features • Internal sensor • SPDT relay output • 5-100 rpm (M100T), 100-5,000 rpm (M5000T) under-speed setting • Terminal block for easy wiring • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options • Works with Electro-Sensors magnetic pulser discs / wraps • Optional EZ-100 Mounting Bracket and Mounting Magnet • Cast aluminum explosion proof (XP) housing • UL Listed Class I, Div I (C, D) Class II, Div I (E, F, G) The M100T and M5000T are compact, self-contained shaft rotation monitoring switches ideal for detecting unwanted slow down or stoppage of process equipment. They have a terminal block inside the housing for easy wiring connection, callibration, and installation. The M100T has a relay setpoint range of between 5 rpm and 100 rpm. The M5000T has a relay setpoint range of between 100 rpm and 5,000 rpm; this is the range where the relay can be set to trip. In the event of rotational failure, such as broken drives, belt slippage, product overloads, clogs and jams, the SPDT 5-Amp control relay can be used to provide equipment shut down and/or alarm. This detection of a developing problem enables proactive maintenance to prevent equipment damage, product waste, and excessive down time. Commonly used to monitor drive trains, power driven components, crushers, exhaust fans, screw conveyors, or tail pulleys on belt conveyors and elevator legs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Speed Switch - M100T - Electro-Sensors, Inc.
Minnetonka, MN, USA
Shaft Speed Switch
M100T
Shaft Speed Switch M100T
Shaft Speed Switch Features • Internal sensor • SPDT relay output • 5-100 rpm (M100T), 100-5,000 rpm (M5000T) under-speed setting • Terminal block for easy wiring • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options • Works with Electro-Sensors magnetic pulser discs / wraps • Optional EZ-100 Mounting Bracket and Mounting Magnet • Cast aluminum explosion proof (XP) housing • UL Listed Class I, Div I (C, D) Class II, Div I (E, F, G) The M100T and M5000T are compact, self-contained shaft rotation monitoring switches ideal for detecting unwanted slow down or stoppage of process equipment. They have a terminal block inside the housing for easy wiring connection, callibration, and installation. The M100T has a relay setpoint range of between 5 rpm and 100 rpm. The M5000T has a relay setpoint range of between 100 rpm and 5,000 rpm; this is the range where the relay can be set to trip. In the event of rotational failure, such as broken drives, belt slippage, product overloads, clogs and jams, the SPDT 5-Amp control relay can be used to provide equipment shut down and/or alarm. This detection of a developing problem enables proactive maintenance to prevent equipment damage, product waste, and excessive down time. Commonly used to monitor drive trains, power driven components, crushers, exhaust fans, screw conveyors, or tail pulleys on belt conveyors and elevator legs.

Shaft Speed Switch

Features
• Internal sensor
• SPDT relay output
• 5-100 rpm (M100T), 100-5,000 rpm
(M5000T) under-speed setting
• Terminal block for easy wiring
• 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options
• Works with Electro-Sensors magnetic pulser discs / wraps
• Optional EZ-100 Mounting Bracket and Mounting Magnet
• Cast aluminum explosion proof (XP) housing
• UL Listed Class I, Div I (C, D) Class II, Div I (E, F, G)
The M100T and M5000T are compact, self-contained shaft rotation monitoring switches ideal for detecting unwanted slow down or stoppage of process equipment. They have a terminal block inside the housing for easy wiring connection, callibration, and installation. The M100T has a relay setpoint range of between 5 rpm and 100 rpm. The M5000T has a relay setpoint range of between 100 rpm and 5,000 rpm; this is the range where the relay can be set to trip.
In the event of rotational failure, such as broken drives, belt slippage, product overloads, clogs and jams, the SPDT 5-Amp control relay can be used to provide equipment shut down and/or alarm. This detection of a developing problem enables proactive maintenance to prevent equipment damage, product waste, and excessive down time.

Commonly used to monitor drive trains, power driven components, crushers, exhaust fans, screw conveyors, or tail pulleys on belt conveyors and elevator legs.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Zero Speed Switches
Product Number M100T
Product Name Shaft Speed Switch
Technology Magnetic Proximity
Mounting Base
Features Explosion Proof; Weather and Dust Proof
Operating Temperature -40 to 140 F (-40 to 60 C)
Operating Range 5 to 100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Technology Electromechanical
View Details
Programmable Electronic Rotation And Stop Control - S3426D CRTP 24Vdc/ac - Fargo Controls, Inc.
Specs
Technology Electronic
Mounting DIN Rail
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Shaft Speed Switch - LRB2000 - Electro-Sensors, Inc.
Electro-Sensors, Inc.
Specs
Technology Magnetic Proximity
Mounting Base
Features Explosion Proof (optional feature); Over Speed Sensing
View Details