The S3432 CRT30-R10L/V is an inductive rotation control unit combining a 30mm diameter sensor and control electronics in one housing. It detects rotational speeds in two ranges: 6-150 RPM and 120-3000 RPM, selectable via a switch. The device operates from 18-50 Vdc or 18-240 Vac, features an initial delay of 9-15 seconds, and provides a Form C relay output rated at 1 A, 240 Vac resistive. The housing is nickel-plated brass with IP65 protection, and power is supplied via a 2-meter PVC cable. An LED indicates power and alarm states. Function B is pre-programmed and fixed, enabling automatic restart upon resumption of rotation. Operating temperature ranges from -20 to +70 °C.
The CRT30 is a combination of a 30mm diameter inductive sensor and rotation control device. The operating distance of the sensor is between 4 and 6 mm on metallic material. The wide power supply range (18-50 DC and 18-240 AC), various programmable functions, and output relay make this device suitable for a variety of applications.
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Zero Speed Switches |
| Product Number | S3432 CRT30 – R10L/V |
| Product Name | Inductive Rotation Control |
| Technology | Magnetic Proximity |
| Mounting | Threaded Barrel |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |
| Number of Relays | 1 |