Electro-Sensors, Inc. Full Logic Control Process Counter CT6000

Description
Full Logic Control Process Counter Features • Displays process, batch, total, and rate • Full diagnostic functions • Three programmable transistor setpoint outputs and AC inputs • Non-volatile memory • Keypad lockout • ETL approved to applicable UL and CSA standards The CT6000 is completely field adjustable and can display up to three separate count values and compare them to programmable setpoints. It can be programmed by the user for any pulse pre-scale value. The count can be programmed for up count, down count, quadrature (bi-directional), sum of two channels (A + B), and the difference between the two channels (A - B). The sum and difference are commonly used when the operator needs to display the combined output of two separate but related processes. This counter also features programmable relay outputs and optional 4-20 mA or 0-10V output options that allow it to become a full-process control counter for almost any application. Options 4-20 mA output can be programmed to represent any of the three counts or rate. The 4-20 mA output can be scaled to reflect any section of the count range, including operations requiring an inverse output. Up to three programmable relay contact outputs rated 250 VAC, 30 VDC at 5 amps resistive load
Datasheet
Description
Full Logic Control Process Counter Features • Displays process, batch, total, and rate • Full diagnostic functions • Three programmable transistor setpoint outputs and AC inputs • Non-volatile memory • Keypad lockout • ETL approved to applicable UL and CSA standards The CT6000 is completely field adjustable and can display up to three separate count values and compare them to programmable setpoints. It can be programmed by the user for any pulse pre-scale value. The count can be programmed for up count, down count, quadrature (bi-directional), sum of two channels (A + B), and the difference between the two channels (A - B). The sum and difference are commonly used when the operator needs to display the combined output of two separate but related processes. This counter also features programmable relay outputs and optional 4-20 mA or 0-10V output options that allow it to become a full-process control counter for almost any application. Options 4-20 mA output can be programmed to represent any of the three counts or rate. The 4-20 mA output can be scaled to reflect any section of the count range, including operations requiring an inverse output. Up to three programmable relay contact outputs rated 250 VAC, 30 VDC at 5 amps resistive load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Logic Control Process Counter - CT6000 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Full Logic Control Process Counter
CT6000
Full Logic Control Process Counter CT6000
Full Logic Control Process Counter Features • Displays process, batch, total, and rate • Full diagnostic functions • Three programmable transistor setpoint outputs and AC inputs • Non-volatile memory • Keypad lockout • ETL approved to applicable UL and CSA standards The CT6000 is completely field adjustable and can display up to three separate count values and compare them to programmable setpoints. It can be programmed by the user for any pulse pre-scale value. The count can be programmed for up count, down count, quadrature (bi-directional), sum of two channels (A + B), and the difference between the two channels (A - B). The sum and difference are commonly used when the operator needs to display the combined output of two separate but related processes. This counter also features programmable relay outputs and optional 4-20 mA or 0-10V output options that allow it to become a full-process control counter for almost any application. Options 4-20 mA output can be programmed to represent any of the three counts or rate. The 4-20 mA output can be scaled to reflect any section of the count range, including operations requiring an inverse output. Up to three programmable relay contact outputs rated 250 VAC, 30 VDC at 5 amps resistive load

Full Logic Control Process Counter

Features
• Displays process, batch, total, and rate
• Full diagnostic functions
• Three programmable transistor
setpoint outputs and AC inputs
• Non-volatile memory
• Keypad lockout
• ETL approved to applicable UL and
CSA standards

The CT6000 is completely field adjustable and can display up to three separate count values and compare them to programmable setpoints. It can be programmed by the user for any pulse pre-scale value. The count can be programmed for up count, down count, quadrature (bi-directional), sum of two channels (A + B), and the difference between the two channels (A - B). The sum and difference are commonly used when the operator needs to display the combined output of two separate but related processes.

This counter also features programmable relay outputs and optional 4-20 mA or 0-10V output options that allow it to become a full-process control counter for almost any application.

Options

  • 4-20 mA output can be programmed to represent any of the three counts or rate.
    The 4-20 mA output can be scaled to reflect any section of the count range, including
    operations requiring an inverse output.
  • Up to three programmable relay contact outputs rated 250 VAC, 30 VDC at 5 amps resistive load
Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Digital Counters
Product Number CT6000
Product Name Full Logic Control Process Counter
Features Explosion Proof (optional feature); Data Logger or Recorder
Operating Temperature 32 to 132 F (0 to 56 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
Functions Arithmetic Functions; Batch Counter; Count Totalizer; Preset; Pulse Counter; Ratemeters (Tachometers)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 2698522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details
Preset Counter - PS3-SPS - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details