Electro-Sensors, Inc. ION Analog Input Modbus Node AIN

Description
I/O Modules with Modbus Features • 3 Models: - Analog-In - Discrete I/O - Frequency/Discrete-I n (coming soon) • Standard Modbus RTU slave over RS485 network interface, up to 115.2k baud • Low latency (< 1 mS) from Query end to Response start for high data throughput • Protected 24 VDC sensor power • Pluggable terminal blocks • DIN-rail mount • 24 VDC powered High-quality sensor and control I/O at low cost. All models directly connect to standard 2-wire RS485 networks of up to 31 Modbus slaves and a single Modbus master (PLC, PC, touch-screen, gateways, etc.). Ideal for building scalable systems: expand by adding ION modules to the network. Ideal for Hazard Monitoring systems: up to 12 temperature or shaft speed sensors per Analog-In module. ION Analog-In 12 precision 4-20 mA analog inputs convert with 1µA resolution Ideal for Hazard Monitoring (temperature, belt alignment, shaft speed) systems ION Discrete I/O 6 inputs - compatible with switches and NPN/sinking discrete-output sensors (e.g. prox, photo-eye, limit-switch) 6 relay outputs – Form-A (SPST) for controlling alarms, buzzers, motor starters, other relays, etc. ION Frequency/Discrete-I n 12 dual-purpose inputs – compatible with all pulse/square-wave frequency-output sensors and signals (shaft-speed, flow, pressure) and all discrete-binary sensors/switches (prox, photo-eye, switch, relay etc.) All inputs are separately configurable and independent: acquire frequencies and discrete-binary states in any combination. High resolution (16 and 32-bit), high accuracy frequency measurement in any units (RPM, Hz and all user units) Separately configurable input termination (pull-up, pull-down and Hi-Z), compatible with PNP/sourcing, NPN/sinking, line-driver and logic output sensors and signal sources.
Datasheet
Description
I/O Modules with Modbus Features • 3 Models: - Analog-In - Discrete I/O - Frequency/Discrete-I n (coming soon) • Standard Modbus RTU slave over RS485 network interface, up to 115.2k baud • Low latency (< 1 mS) from Query end to Response start for high data throughput • Protected 24 VDC sensor power • Pluggable terminal blocks • DIN-rail mount • 24 VDC powered High-quality sensor and control I/O at low cost. All models directly connect to standard 2-wire RS485 networks of up to 31 Modbus slaves and a single Modbus master (PLC, PC, touch-screen, gateways, etc.). Ideal for building scalable systems: expand by adding ION modules to the network. Ideal for Hazard Monitoring systems: up to 12 temperature or shaft speed sensors per Analog-In module. ION Analog-In 12 precision 4-20 mA analog inputs convert with 1µA resolution Ideal for Hazard Monitoring (temperature, belt alignment, shaft speed) systems ION Discrete I/O 6 inputs - compatible with switches and NPN/sinking discrete-output sensors (e.g. prox, photo-eye, limit-switch) 6 relay outputs – Form-A (SPST) for controlling alarms, buzzers, motor starters, other relays, etc. ION Frequency/Discrete-I n 12 dual-purpose inputs – compatible with all pulse/square-wave frequency-output sensors and signals (shaft-speed, flow, pressure) and all discrete-binary sensors/switches (prox, photo-eye, switch, relay etc.) All inputs are separately configurable and independent: acquire frequencies and discrete-binary states in any combination. High resolution (16 and 32-bit), high accuracy frequency measurement in any units (RPM, Hz and all user units) Separately configurable input termination (pull-up, pull-down and Hi-Z), compatible with PNP/sourcing, NPN/sinking, line-driver and logic output sensors and signal sources.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ION Analog Input Modbus Node - AIN - Electro-Sensors, Inc.
Minnetonka, MN, USA
ION Analog Input Modbus Node
AIN
ION Analog Input Modbus Node AIN
I/O Modules with Modbus Features • 3 Models: - Analog-In - Discrete I/O - Frequency/Discrete-I n (coming soon) • Standard Modbus RTU slave over RS485 network interface, up to 115.2k baud • Low latency (< 1 mS) from Query end to Response start for high data throughput • Protected 24 VDC sensor power • Pluggable terminal blocks • DIN-rail mount • 24 VDC powered High-quality sensor and control I/O at low cost. All models directly connect to standard 2-wire RS485 networks of up to 31 Modbus slaves and a single Modbus master (PLC, PC, touch-screen, gateways, etc.). Ideal for building scalable systems: expand by adding ION modules to the network. Ideal for Hazard Monitoring systems: up to 12 temperature or shaft speed sensors per Analog-In module. ION Analog-In 12 precision 4-20 mA analog inputs convert with 1µA resolution Ideal for Hazard Monitoring (temperature, belt alignment, shaft speed) systems ION Discrete I/O 6 inputs - compatible with switches and NPN/sinking discrete-output sensors (e.g. prox, photo-eye, limit-switch) 6 relay outputs – Form-A (SPST) for controlling alarms, buzzers, motor starters, other relays, etc. ION Frequency/Discrete-I n 12 dual-purpose inputs – compatible with all pulse/square-wave frequency-output sensors and signals (shaft-speed, flow, pressure) and all discrete-binary sensors/switches (prox, photo-eye, switch, relay etc.) All inputs are separately configurable and independent: acquire frequencies and discrete-binary states in any combination. High resolution (16 and 32-bit), high accuracy frequency measurement in any units (RPM, Hz and all user units) Separately configurable input termination (pull-up, pull-down and Hi-Z), compatible with PNP/sourcing, NPN/sinking, line-driver and logic output sensors and signal sources.

I/O Modules with Modbus

Features
• 3 Models:
- Analog-In
- Discrete I/O
- Frequency/Discrete-In (coming soon)
• Standard Modbus RTU slave over RS485
network interface, up to 115.2k baud
• Low latency (< 1 mS) from Query end to Response start for high data throughput
• Protected 24 VDC sensor power
• Pluggable terminal blocks
• DIN-rail mount
• 24 VDC powered

High-quality sensor and control I/O at low cost.
All models directly connect to standard 2-wire RS485 networks of up to 31 Modbus slaves and a single Modbus master (PLC, PC, touch-screen, gateways, etc.).

Ideal for building scalable systems: expand by adding ION modules to the network.
Ideal for Hazard Monitoring systems:
up to 12 temperature or shaft speed sensors per Analog-In module.

ION Analog-In

  • 12 precision 4-20 mA analog inputs convert with 1µA resolution
  • Ideal for Hazard Monitoring (temperature, belt alignment, shaft speed) systems

ION Discrete I/O

  • 6 inputs - compatible with switches and NPN/sinking discrete-output sensors (e.g. prox, photo-eye, limit-switch)
  • 6 relay outputs – Form-A (SPST) for controlling alarms, buzzers, motor starters, other relays, etc.

ION Frequency/Discrete-In

  • 12 dual-purpose inputs – compatible with all pulse/square-wave frequency-output sensors and signals (shaft-speed, flow, pressure) and all discrete-binary sensors/switches (prox, photo-eye, switch, relay etc.)
  • All inputs are separately configurable and independent: acquire frequencies and discrete-binary states in any combination.
  • High resolution (16 and 32-bit), high accuracy frequency measurement in any units (RPM, Hz and all user units)
  • Separately configurable input termination (pull-up, pull-down and Hi-Z), compatible with PNP/sourcing, NPN/sinking, line-driver and logic output sensors and signal sources.
Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Data Acquisition
Product Number AIN
Product Name ION Analog Input Modbus Node
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
Unlock Full Specs
to access all available technical data