Electro-Sensors, Inc. Hall Effect Shaft Speed Sensor 1101

Description
Shaft Speed Sensors - Hall Effect Features • NPN open collector, square-wave output • Zero speed operation with no signal loss • Non-contact, large gap distance sensing • Signal transmits up to 1,500 ft • Simple to install and set up • Powered by 5-24 VDC These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of alternating polarity, such as Electro-Sensors Model 255 Pulser Disc. The recommended gap distance between the sensor and pulse generator is 1/4 inch +/- 1/8 inch. The gap flexibility makes the sensors tolerant of vibration, shaft run-out, misalignment, and industrial environments. 1101 The 1101 sensor has a non-threaded stainless steel body, is supplied with a mounting bracket and 10 ft of 3-conductor shielded cable. It is commonly used with pulser discs or 60 pulse/rev magnet wheels. 931 XP (Explosion Proof) • Class I, Div I (C, D) Class II, Div I (E, F, G) Class III • XLB-1 enclosure The 931 XP is mounted in a cast aluminum enclosure and is supplied with a mounting bracket and 10 feet of 3-conductor shielded cable. The conduit opening is 1/2 inch NPT.
Datasheet
Description
Shaft Speed Sensors - Hall Effect Features • NPN open collector, square-wave output • Zero speed operation with no signal loss • Non-contact, large gap distance sensing • Signal transmits up to 1,500 ft • Simple to install and set up • Powered by 5-24 VDC These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of alternating polarity, such as Electro-Sensors Model 255 Pulser Disc. The recommended gap distance between the sensor and pulse generator is 1/4 inch +/- 1/8 inch. The gap flexibility makes the sensors tolerant of vibration, shaft run-out, misalignment, and industrial environments. 1101 The 1101 sensor has a non-threaded stainless steel body, is supplied with a mounting bracket and 10 ft of 3-conductor shielded cable. It is commonly used with pulser discs or 60 pulse/rev magnet wheels. 931 XP (Explosion Proof) • Class I, Div I (C, D) Class II, Div I (E, F, G) Class III • XLB-1 enclosure The 931 XP is mounted in a cast aluminum enclosure and is supplied with a mounting bracket and 10 feet of 3-conductor shielded cable. The conduit opening is 1/2 inch NPT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Shaft Speed Sensor - 1101 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Hall Effect Shaft Speed Sensor
1101
Hall Effect Shaft Speed Sensor 1101
Shaft Speed Sensors - Hall Effect Features • NPN open collector, square-wave output • Zero speed operation with no signal loss • Non-contact, large gap distance sensing • Signal transmits up to 1,500 ft • Simple to install and set up • Powered by 5-24 VDC These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of alternating polarity, such as Electro-Sensors Model 255 Pulser Disc. The recommended gap distance between the sensor and pulse generator is 1/4 inch +/- 1/8 inch. The gap flexibility makes the sensors tolerant of vibration, shaft run-out, misalignment, and industrial environments. 1101 The 1101 sensor has a non-threaded stainless steel body, is supplied with a mounting bracket and 10 ft of 3-conductor shielded cable. It is commonly used with pulser discs or 60 pulse/rev magnet wheels. 931 XP (Explosion Proof) • Class I, Div I (C, D) Class II, Div I (E, F, G) Class III • XLB-1 enclosure The 931 XP is mounted in a cast aluminum enclosure and is supplied with a mounting bracket and 10 feet of 3-conductor shielded cable. The conduit opening is 1/2 inch NPT.

Shaft Speed Sensors - Hall Effect

Features
• NPN open collector, square-wave output
• Zero speed operation with no signal loss
• Non-contact, large gap distance sensing
• Signal transmits up to 1,500 ft
• Simple to install and set up
• Powered by 5-24 VDC
These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise.

A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of alternating polarity, such as Electro-Sensors Model 255 Pulser Disc. The recommended gap distance between the sensor and pulse generator is 1/4 inch +/- 1/8 inch. The gap flexibility makes the sensors tolerant of vibration, shaft run-out, misalignment, and industrial environments.

1101
The 1101 sensor has a non-threaded stainless steel body, is supplied with a mounting bracket and 10 ft of 3-conductor shielded cable. It is commonly used with pulser discs or 60 pulse/rev magnet wheels.

931 XP (Explosion Proof)
• Class I, Div I (C, D) Class II, Div I (E, F, G) Class III
• XLB-1 enclosure
The 931 XP is mounted in a cast aluminum enclosure and is supplied with a mounting bracket and 10 feet of 3-conductor shielded cable. The conduit opening is 1/2 inch NPT.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Proximity Sensors
Product Number 1101
Product Name Hall Effect Shaft Speed Sensor
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093418 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Inductive Proximity Sensors - 5000000291-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.4500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details