Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
ELECTRO PJP
398297 -- CROCODILE CLIPS
Electro PJP
Crocodile Clips
398297
Description
Insulated aligator clip - 1500V CAT III
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Insulated aligator clip - 1500V CAT III
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Crocodile Clips
2855989
Crocodile Clips
2855989
Insulated aligator clip - 1500V CAT III
Insulated aligator clip - 1500V CAT III
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wire Terminals
Product Number
2855989
Product Name
Crocodile Clips
Terminal Type
Crocodile Clips
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Insulated Ferrules
2205.0
Specs
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
TE Connectivity
Quick Disconnects
1-1627133-3
Specs
Material
Tin
Features
RoHS
North American
15 to 18 AWG
View Details
E-Z-HOOK, a division of Tektest, Inc.
E-Z-Nailclip Test Terminal, High Temperature
84-1
Specs
Terminal Type
Test Terminal
View Details
RS Components, Ltd.
Bootlace Ferrules
1901987
Specs
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
1.5 mm
2
View Details