Electro-Metrics Corp. Receiver EMC-11

Description
The EMC-11 is a used 50 kHz Receiver from Electrometrics. Engineers use electromagnetic interference (EMI) receivers during compliance regulation testing. An EMI receiver is a device that can measure several different characteristics of radio signals as well as calibrate radiofrequency (RF) attenuators and signal generators. Additional Features: Frequency range: 20 Hz-50 kHz Analog Tuning LED Display GPIB Interface The Electro-Metrics Company EMC-11 MKIV is Mains or battery powered. This Interference Analyzer is designed to perform Emission Testing to IEEE 299/368/469, CISPR 12/14, SAE J1113/J1338. MIL-STD.461/462.DEF- STD 59-41(Parts 3/2), plus other commercial, government and military applications in the range 16 Hz-50 kHz.
Description
The EMC-11 is a used 50 kHz Receiver from Electrometrics. Engineers use electromagnetic interference (EMI) receivers during compliance regulation testing. An EMI receiver is a device that can measure several different characteristics of radio signals as well as calibrate radiofrequency (RF) attenuators and signal generators. Additional Features: Frequency range: 20 Hz-50 kHz Analog Tuning LED Display GPIB Interface The Electro-Metrics Company EMC-11 MKIV is Mains or battery powered. This Interference Analyzer is designed to perform Emission Testing to IEEE 299/368/469, CISPR 12/14, SAE J1113/J1338. MIL-STD.461/462.DEF- STD 59-41(Parts 3/2), plus other commercial, government and military applications in the range 16 Hz-50 kHz.

Suppliers

Company
Product
Description
Supplier Links
Receiver EMC-11
The EMC-11 is a used 50 kHz Receiver from Electrometrics. Engineers use electromagnetic interference (EMI) receivers during compliance regulation testing. An EMI receiver is a device that can measure several different characteristics of radio signals as well as calibrate radiofrequency (RF) attenuators and signal generators. Additional Features: Frequency range: 20 Hz-50 kHz Analog Tuning LED Display GPIB Interface The Electro-Metrics Company EMC-11 MKIV is Mains or battery powered. This Interference Analyzer is designed to perform Emission Testing to IEEE 299/368/469, CISPR 12/14, SAE J1113/J1338. MIL-STD.461/462.DEF- STD 59-41(Parts 3/2), plus other commercial, government and military applications in the range 16 Hz-50 kHz.

The EMC-11 is a used 50 kHz Receiver from Electrometrics. Engineers use electromagnetic interference (EMI) receivers during compliance regulation testing. An EMI receiver is a device that can measure several different characteristics of radio signals as well as calibrate radiofrequency (RF) attenuators and signal generators.

Additional Features:

  • Frequency range: 20 Hz-50 kHz
  • Analog Tuning
  • LED Display
  • GPIB Interface

The Electro-Metrics Company EMC-11 MKIV is Mains or battery powered. This Interference Analyzer is designed to perform Emission Testing to IEEE 299/368/469, CISPR 12/14, SAE J1113/J1338. MIL-STD.461/462.DEF-STD 59-41(Parts 3/2), plus other commercial, government and military applications in the range 16 Hz-50 kHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Receivers
Product Number EMC-11
Product Name Receiver
Operating Frequency 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-418-LC-S - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 16-SMD Module
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details