Consolidates Multiple Temperature Sensor Signals into a Single Enclosure
Facilitates 1-252 Sensor Inputs
Fully Integrated Package
Works Seamlessly with ITAS & ITLS Heat Trace Control Systems
Ordinary and Hazardous Locations
Significant Installation Cost Savings
Ideal for New Installations, Expansions & System Upgrades
Local or Remote Locations
Optional Wireless Communication
Optional Enclosure Heater
IP 66, NEMA 4 & 4X Enclosures
UL/cUL, CE
| Chromalox | |
|---|---|
| Product Category | Control Panels |
| Product Number | RSP IntelliTrace |
| Product Name | Remote Sensor Panel |
| Panel Type | Remote Sensor Panel |
| Panel Operation | Electrical |
| Display Type | No Display |
| Control Output | Transmitters |