Chromalox Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops ITLSC1D2-EXT 2-48

Description
Class I, Division 2 Hazardous Environments - Groups A,B,C,D 7" or 10" Touch Screen HMI 40 Amps/Circuit @ 100 - 600 VAC SCR Control – PID, On/Off or Manual Control 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure User Selectable Soft Start Feature Customizable Sensor Mapping Full Communications Full Alarm & Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications UL, cUL Listed Optional CE Certification
Datasheet
Description
Class I, Division 2 Hazardous Environments - Groups A,B,C,D 7" or 10" Touch Screen HMI 40 Amps/Circuit @ 100 - 600 VAC SCR Control – PID, On/Off or Manual Control 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure User Selectable Soft Start Feature Customizable Sensor Mapping Full Communications Full Alarm & Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications UL, cUL Listed Optional CE Certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops - ITLSC1D2-EXT 2-48 - Chromalox
Pittsburgh, PA, United States
Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops
ITLSC1D2-EXT 2-48
Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops ITLSC1D2-EXT 2-48
Class I, Division 2 Hazardous Environments - Groups A,B,C,D 7" or 10" Touch Screen HMI 40 Amps/Circuit @ 100 - 600 VAC SCR Control – PID, On/Off or Manual Control 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure User Selectable Soft Start Feature Customizable Sensor Mapping Full Communications Full Alarm & Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications UL, cUL Listed Optional CE Certification

Class I, Division 2 Hazardous Environments - Groups A,B,C,D

7" or 10" Touch Screen HMI

40 Amps/Circuit @ 100 - 600 VAC

SCR Control – PID, On/Off or Manual Control

2 Loops to 72 Loops

NEMA 4 or NEMA 4X Enclosure

User Selectable Soft Start Feature

Customizable Sensor Mapping

Full Communications

Full Alarm & Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications

UL, cUL Listed

Optional CE Certification

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Control Panels
Product Number ITLSC1D2-EXT 2-48
Product Name Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops
Panel Type Line Sensing/Heat Tracing
Panel Operation Electrical
Operator Input Touchscreen
Display Type Digital Display
Audible Alarm Type Audible Alarm
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Control Panels, PL5 -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Pnumatic
Secondary Applications Industrial
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details
Open / Close Push Button Control Panel - Model PBOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit and Compressors Control System - AERtronic Master - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details