Chromalox Heat Tracing Extention Panel 2 to 48 Loops - Line Sensing ITLS-EXT 2-48

Description
10” (25.4 cm) Touch Screen HMI 40 Amps/Circuit @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing Integral Circuit Panel with Circuit Breakers Optional Main Breaker Soft Start Feature Full Communications Full Alarm and Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications Customizable Sensor Mapping Optional Enclosure Heater UL, cUL Optional CE
Datasheet
Description
10” (25.4 cm) Touch Screen HMI 40 Amps/Circuit @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing Integral Circuit Panel with Circuit Breakers Optional Main Breaker Soft Start Feature Full Communications Full Alarm and Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications Customizable Sensor Mapping Optional Enclosure Heater UL, cUL Optional CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Tracing Extention Panel 2 to 48 Loops - Line Sensing - ITLS-EXT 2-48 - Chromalox
Pittsburgh, PA, United States
Heat Tracing Extention Panel 2 to 48 Loops - Line Sensing
ITLS-EXT 2-48
Heat Tracing Extention Panel 2 to 48 Loops - Line Sensing ITLS-EXT 2-48
10” (25.4 cm) Touch Screen HMI 40 Amps/Circuit @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing Integral Circuit Panel with Circuit Breakers Optional Main Breaker Soft Start Feature Full Communications Full Alarm and Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications Customizable Sensor Mapping Optional Enclosure Heater UL, cUL Optional CE

10” (25.4 cm) Touch Screen HMI

40 Amps/Circuit @ 100 – 600 VAC

2 Loops to 72 Loops

NEMA 4 or NEMA 4X Enclosure

SCR Control

Optional Wireless Temperature Sensing

Integral Circuit Panel with Circuit Breakers

Optional Main Breaker

Soft Start Feature

Full Communications

Full Alarm and Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications

Customizable Sensor Mapping

Optional Enclosure Heater

UL, cUL

Optional CE

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Control Panels
Product Number ITLS-EXT 2-48
Product Name Heat Tracing Extention Panel 2 to 48 Loops - Line Sensing
Panel Type Heat Tracing Line Sensor
Panel Operation Electrical
Operator Input Touchscreen
Display Type Digital Display
Audible Alarm Type Audible Alarm
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Control stations stainless steel - comex-control-stations-stainless-steel - BARTEC
Specs
Operating Temperature -55 to 60 F (-48.33 to 15.56 C)
View Details
4-20mA Signal Transmitter - RL-V - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
IP65 Wallmount Hinged Stainless Steel Box - SLM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details