Chromalox Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops ITASC1D2 2-48

Description
Class I, Division 2 Hazardous Environments - Groups A,B,C,D 10” (25.4 cm) Touch Screen HMI 40 Amps/Loop @ 100 – 600 VAC SCR Control – PID, On/Off or Manual Control 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure User Selectable Soft Start Feature Customizable Sensor Mapping Full Communications Enhanced Data Logging Full Alarm & Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications UL, cUL Listed Optional CE Certification
Datasheet
Description
Class I, Division 2 Hazardous Environments - Groups A,B,C,D 10” (25.4 cm) Touch Screen HMI 40 Amps/Loop @ 100 – 600 VAC SCR Control – PID, On/Off or Manual Control 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure User Selectable Soft Start Feature Customizable Sensor Mapping Full Communications Enhanced Data Logging Full Alarm & Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications UL, cUL Listed Optional CE Certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops - ITASC1D2 2-48 - Chromalox
Pittsburgh, PA, United States
Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops
ITASC1D2 2-48
Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops ITASC1D2 2-48
Class I, Division 2 Hazardous Environments - Groups A,B,C,D 10” (25.4 cm) Touch Screen HMI 40 Amps/Loop @ 100 – 600 VAC SCR Control – PID, On/Off or Manual Control 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure User Selectable Soft Start Feature Customizable Sensor Mapping Full Communications Enhanced Data Logging Full Alarm & Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications UL, cUL Listed Optional CE Certification

Class I, Division 2 Hazardous Environments - Groups A,B,C,D

10” (25.4 cm) Touch Screen HMI

40 Amps/Loop @ 100 – 600 VAC

SCR Control – PID, On/Off or Manual Control

2 Loops to 72 Loops

NEMA 4 or NEMA 4X Enclosure

User Selectable Soft Start Feature

Customizable Sensor Mapping

Full Communications

Enhanced Data Logging

Full Alarm & Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications

UL, cUL Listed

Optional CE Certification

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Control Panels
Product Number ITASC1D2 2-48
Product Name Heat Tracing Control Panel Class I, Div. 2, 2-72 Loops
Panel Type Ambient Sensing Heat Trace
Panel Operation Electrical
Operator Input Touchscreen
Display Type Digital Display
Audible Alarm Type Audible Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details
Temperature Control Panels - SCR Direct Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
4-20mA Signal Transmitter - RL-V - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details