Chromalox Freeze Protection Ambient Sensing Series FPAS

Description
Standard Nema 4 Enclosures Nema 4X Stainless Steel Option Hand/Off/Auto Selector Switch 12, 18, 20, 30, and 42 Position Panelboards 15, 25, 30, and 40 Amp Single-pole and Double-pole 30 mA Ground Fault Thermal-Magnetic Circuit Breakers 100 and 225 Amp Main Bus Single-phase 120/240 VAC Three-phase 120/208 VAC 4-Wire Three-phase 277 VAC 4-Wire 100 and 250 Amp Main Disconnect Switch Option Ambient and Line Sensing Control WeatherTrace Sentinel Monitoring with Common Alarm and Re-Ring Feature (The re-ring feature allows the WeatherTrace panel to communicate additional alarm conditions in the system by momentarily clearing and resetting the alarm output contact. The customer's monitoring device such as a PLC or DCS would interpret this condition to alert the operators of an additional alarm occurring.) Z-Purge Pressurization System for Class I, Division 2 Option Enclosure Heater Option for Subzero Ambients UL and cUL Third Party Approvals
Datasheet
Description
Standard Nema 4 Enclosures Nema 4X Stainless Steel Option Hand/Off/Auto Selector Switch 12, 18, 20, 30, and 42 Position Panelboards 15, 25, 30, and 40 Amp Single-pole and Double-pole 30 mA Ground Fault Thermal-Magnetic Circuit Breakers 100 and 225 Amp Main Bus Single-phase 120/240 VAC Three-phase 120/208 VAC 4-Wire Three-phase 277 VAC 4-Wire 100 and 250 Amp Main Disconnect Switch Option Ambient and Line Sensing Control WeatherTrace Sentinel Monitoring with Common Alarm and Re-Ring Feature (The re-ring feature allows the WeatherTrace panel to communicate additional alarm conditions in the system by momentarily clearing and resetting the alarm output contact. The customer's monitoring device such as a PLC or DCS would interpret this condition to alert the operators of an additional alarm occurring.) Z-Purge Pressurization System for Class I, Division 2 Option Enclosure Heater Option for Subzero Ambients UL and cUL Third Party Approvals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freeze Protection Ambient Sensing Series - FPAS - Chromalox
Pittsburgh, PA, United States
Freeze Protection Ambient Sensing Series
FPAS
Freeze Protection Ambient Sensing Series FPAS
Standard Nema 4 Enclosures Nema 4X Stainless Steel Option Hand/Off/Auto Selector Switch 12, 18, 20, 30, and 42 Position Panelboards 15, 25, 30, and 40 Amp Single-pole and Double-pole 30 mA Ground Fault Thermal-Magnetic Circuit Breakers 100 and 225 Amp Main Bus Single-phase 120/240 VAC Three-phase 120/208 VAC 4-Wire Three-phase 277 VAC 4-Wire 100 and 250 Amp Main Disconnect Switch Option Ambient and Line Sensing Control WeatherTrace Sentinel Monitoring with Common Alarm and Re-Ring Feature (The re-ring feature allows the WeatherTrace panel to communicate additional alarm conditions in the system by momentarily clearing and resetting the alarm output contact. The customer's monitoring device such as a PLC or DCS would interpret this condition to alert the operators of an additional alarm occurring.) Z-Purge Pressurization System for Class I, Division 2 Option Enclosure Heater Option for Subzero Ambients UL and cUL Third Party Approvals

Standard Nema 4 Enclosures

Nema 4X Stainless Steel Option

Hand/Off/Auto Selector Switch

12, 18, 20, 30, and 42 Position Panelboards

15, 25, 30, and 40 Amp Single-pole and Double-pole 30 mA Ground Fault Thermal-Magnetic Circuit Breakers

100 and 225 Amp Main Bus

Single-phase 120/240 VAC

Three-phase 120/208 VAC 4-Wire

Three-phase 277 VAC 4-Wire

100 and 250 Amp Main Disconnect Switch Option

Ambient and Line Sensing Control

WeatherTrace Sentinel Monitoring with Common Alarm and Re-Ring Feature (The re-ring feature allows the WeatherTrace panel to

communicate additional alarm conditions in the system by momentarily clearing and resetting the alarm output contact. The customer's monitoring device such as a PLC or DCS would interpret this condition to alert the operators of an additional alarm occurring.)

Z-Purge Pressurization System for Class I, Division 2 Option

Enclosure Heater Option for Subzero Ambients

UL and cUL Third Party Approvals

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Temperature Controllers
Product Number FPAS
Product Name Freeze Protection Ambient Sensing Series
Temperature Heating
Unlock Full Specs
to access all available technical data

Similar Products