Chromalox 1/32 DIN Temperature Controller with Smarter Logic® ETR-3400

Description
Description The ETR Smarter Logic plus PID microproces-sor-base d controller series incorporates a sin-gle, easy-to-read, 4-digit LED display, indicating process value or set point value. The Smarter Logic technology enables a process to reach a predetermined set-point in the shortest possible time, with minimum overshoot during power up or external load disturbance. A second input is available for voltage, current or event inputs. These inputs may be used for programmable functions such as remote setpoint input, heater break detection (with Current Transformer input) And any of 10 event input functions (alarm resets, output enable/disable, parameter lock). Digital communications RS-485 or RS-232 are available as an additional option. These options allow the units to be integrated with a supervi-sory control system and software.A programming port is available for automatic configuration, calibration and testing without the need to access the keys on front panel.By using proprietary Smarter Logic PID auto tuning technology, temperature overshoot and undershoot is minimized.
Datasheet
Description
Description The ETR Smarter Logic plus PID microproces-sor-base d controller series incorporates a sin-gle, easy-to-read, 4-digit LED display, indicating process value or set point value. The Smarter Logic technology enables a process to reach a predetermined set-point in the shortest possible time, with minimum overshoot during power up or external load disturbance. A second input is available for voltage, current or event inputs. These inputs may be used for programmable functions such as remote setpoint input, heater break detection (with Current Transformer input) And any of 10 event input functions (alarm resets, output enable/disable, parameter lock). Digital communications RS-485 or RS-232 are available as an additional option. These options allow the units to be integrated with a supervi-sory control system and software.A programming port is available for automatic configuration, calibration and testing without the need to access the keys on front panel.By using proprietary Smarter Logic PID auto tuning technology, temperature overshoot and undershoot is minimized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/32 DIN Temperature Controller with Smarter Logic® - ETR-3400 - Chromalox
Pittsburgh, PA, United States
1/32 DIN Temperature Controller with Smarter Logic®
ETR-3400
1/32 DIN Temperature Controller with Smarter Logic® ETR-3400
Description The ETR Smarter Logic plus PID microproces-sor-base d controller series incorporates a sin-gle, easy-to-read, 4-digit LED display, indicating process value or set point value. The Smarter Logic technology enables a process to reach a predetermined set-point in the shortest possible time, with minimum overshoot during power up or external load disturbance. A second input is available for voltage, current or event inputs. These inputs may be used for programmable functions such as remote setpoint input, heater break detection (with Current Transformer input) And any of 10 event input functions (alarm resets, output enable/disable, parameter lock). Digital communications RS-485 or RS-232 are available as an additional option. These options allow the units to be integrated with a supervi-sory control system and software.A programming port is available for automatic configuration, calibration and testing without the need to access the keys on front panel.By using proprietary Smarter Logic PID auto tuning technology, temperature overshoot and undershoot is minimized.

Description

The ETR Smarter Logic plus PID microproces-sor-based controller series incorporates a sin-gle, easy-to-read, 4-digit LED display, indicating process value or set point value. The Smarter Logic technology enables a process to reach a predetermined set-point in the shortest possible time, with minimum overshoot during power up or external load disturbance. A second input is available for voltage, current or event inputs. These inputs may be used for programmable functions such as remote setpoint input, heater break detection (with Current Transformer input) And any of 10 event input functions (alarm resets, output enable/disable, parameter lock).

Digital communications RS-485 or RS-232 are available as an additional option. These options allow the units to be integrated with a supervi-sory control system and software.A programming port is available for automatic configuration, calibration and testing without the need to access the keys on front panel.By using proprietary Smarter Logic PID auto tuning technology, temperature overshoot and undershoot is minimized.

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Temperature Controllers
Product Number ETR-3400
Product Name 1/32 DIN Temperature Controller with Smarter Logic®
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - On Off Control Panels (Nema 4) - WATTCO
Specs
Control Limit
Form Factor Chassis
Temperature Thermocouple; RTD / Thermistor
View Details
Digital Temperature and Time Control Devices - DTC-A3B285-0204B - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Control Limit
View Details
Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
2 suppliers