Chromalox Commercial Roof and Gutter Controller Chroma-RG

Description
The Chroma-RG series of controls is a "Plug and Play" controller for roof and gutter applications. When the snow sensor senses a temperature below the set-point and moisture is present, it activates the contactor energizing the heating elements. The Technician mode allows installers or technicians to adjust the parameters for customized installations using the electronic controller installed in the front panel. The adjustable Hold-On timer, keeps the outputs to the heaters active to ensure complete freeze protection. The Hold-On (Time delay) is adjustable in the from 0 to 99 hours. The Chroma-FP Built-in Ground Fault interrupter allows manual reset from the front panel. Three LEDs visible through the transparent plastic cover provides information about the status of the system. Automatic Control for Roof and Gutter De-icing Integrated Electronic Controller with Backlit LCD Display Adjustable Temperature Setpoint User Friendly Interface Multiple Sensors Input – Up to 4 Temperature/Moisture Sensors Up to 30A & 120/208/240V Outputs to the Heaters Load Integrated Ground Fault Sensor Adjustable Hold-On-OFF Delay Optional Manual On override Technician Test/Commissioning Mode for Easy and Fast System Testing year Round Modbus Communications (Optional) RoHS ETL Certification (US and Canada)
Datasheet
Description
The Chroma-RG series of controls is a "Plug and Play" controller for roof and gutter applications. When the snow sensor senses a temperature below the set-point and moisture is present, it activates the contactor energizing the heating elements. The Technician mode allows installers or technicians to adjust the parameters for customized installations using the electronic controller installed in the front panel. The adjustable Hold-On timer, keeps the outputs to the heaters active to ensure complete freeze protection. The Hold-On (Time delay) is adjustable in the from 0 to 99 hours. The Chroma-FP Built-in Ground Fault interrupter allows manual reset from the front panel. Three LEDs visible through the transparent plastic cover provides information about the status of the system. Automatic Control for Roof and Gutter De-icing Integrated Electronic Controller with Backlit LCD Display Adjustable Temperature Setpoint User Friendly Interface Multiple Sensors Input – Up to 4 Temperature/Moisture Sensors Up to 30A & 120/208/240V Outputs to the Heaters Load Integrated Ground Fault Sensor Adjustable Hold-On-OFF Delay Optional Manual On override Technician Test/Commissioning Mode for Easy and Fast System Testing year Round Modbus Communications (Optional) RoHS ETL Certification (US and Canada)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Roof and Gutter Controller - Chroma-RG - Chromalox
Pittsburgh, PA, United States
Commercial Roof and Gutter Controller
Chroma-RG
Commercial Roof and Gutter Controller Chroma-RG
The Chroma-RG series of controls is a "Plug and Play" controller for roof and gutter applications. When the snow sensor senses a temperature below the set-point and moisture is present, it activates the contactor energizing the heating elements. The Technician mode allows installers or technicians to adjust the parameters for customized installations using the electronic controller installed in the front panel. The adjustable Hold-On timer, keeps the outputs to the heaters active to ensure complete freeze protection. The Hold-On (Time delay) is adjustable in the from 0 to 99 hours. The Chroma-FP Built-in Ground Fault interrupter allows manual reset from the front panel. Three LEDs visible through the transparent plastic cover provides information about the status of the system. Automatic Control for Roof and Gutter De-icing Integrated Electronic Controller with Backlit LCD Display Adjustable Temperature Setpoint User Friendly Interface Multiple Sensors Input – Up to 4 Temperature/Moisture Sensors Up to 30A & 120/208/240V Outputs to the Heaters Load Integrated Ground Fault Sensor Adjustable Hold-On-OFF Delay Optional Manual On override Technician Test/Commissioning Mode for Easy and Fast System Testing year Round Modbus Communications (Optional) RoHS ETL Certification (US and Canada)

The Chroma-RG series of controls is a "Plug and Play" controller for roof and gutter applications. When the snow sensor senses a temperature below the set-point and moisture is present, it activates the contactor energizing the heating elements. The Technician mode allows installers or technicians to adjust the parameters for customized installations using the electronic controller installed in the front panel. The adjustable Hold-On timer, keeps the outputs to the heaters active to ensure complete freeze protection.

The Hold-On (Time delay) is adjustable in the from 0 to 99 hours. The Chroma-FP Built-in Ground Fault interrupter allows manual reset from the front panel. Three LEDs visible through the transparent plastic cover provides information about the status of the system.

Automatic Control for Roof and Gutter De-icing

Integrated Electronic Controller with Backlit LCD Display

Adjustable Temperature Setpoint

User Friendly Interface

Multiple Sensors Input – Up to 4 Temperature/Moisture Sensors

Up to 30A & 120/208/240V Outputs to the Heaters Load

Integrated Ground Fault Sensor

Adjustable Hold-On-OFF Delay

Optional Manual On override

Technician Test/Commissioning Mode for Easy and Fast System Testing year Round

Modbus Communications (Optional)

RoHS

ETL Certification (US and Canada)

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Temperature Controllers
Product Number Chroma-RG
Product Name Commercial Roof and Gutter Controller
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products