Chromalox Automatic Snow/Ice Melting System Controller APS-3C

Description
The APS–3C Snow Switch when used with compatible sensors automatically controls snow/ice melting heaters, ensuring minimum operating costs. Typical applications include pavement, sidewalk, loading dock, roof, gutter and down spout snow/ice melting. The APS–3C is interchangeable with earlier APS–3 models. The adjustable hold-on timer continues heater operation for up to 10 hours after snow stops to ensure complete melting. The optional RCU–3 Remote Control Unit can be located where system operation can be conveniently observed. It duplicates many of the controls and indicators on the APS–3C front panel. It is used to clear tracked and drifting snow that may not land on a sensor. The calibrated 40°F to 90°F (4°C to 32°C) high limit thermostat prevents excessive temperatures when using constant wattage and MI heaters. It also permits safe testing at outdoor temperatures too high for continuous heater operation. The temperature sensor is included. The APS–3C provides a relay closure interface for use with energy management computers (EMC). This feature can also be used for general purpose remote control and annunciation and other advanced applications. All sensor and communications wiring is NEC Class 2. This simplifies installation while enhancing fire and shock safety. The APS–3C can interface up to six sensors from the CIT–1 product family. Using more sensors provides superior performance by better matching the controller to site performance requirements. The APS–3C is an exceptionally capable deicing controller. For complete information describing its application, installation and features, please contact your local Chromalox sales office. Automatic Snow/Ice Melting Control Energy Management Computer (EMC) Interface Compatible with MI, Constant Wattage and Self-Regulating Heaters Multiple Sensor Capability - Up to 6 Temperature/Moisture Sensors Heater Hold-On and Test Capabilities C-UL-US Simple to Install and Operate Low System Costs Minimum Energy Costs
Datasheet
Description
The APS–3C Snow Switch when used with compatible sensors automatically controls snow/ice melting heaters, ensuring minimum operating costs. Typical applications include pavement, sidewalk, loading dock, roof, gutter and down spout snow/ice melting. The APS–3C is interchangeable with earlier APS–3 models. The adjustable hold-on timer continues heater operation for up to 10 hours after snow stops to ensure complete melting. The optional RCU–3 Remote Control Unit can be located where system operation can be conveniently observed. It duplicates many of the controls and indicators on the APS–3C front panel. It is used to clear tracked and drifting snow that may not land on a sensor. The calibrated 40°F to 90°F (4°C to 32°C) high limit thermostat prevents excessive temperatures when using constant wattage and MI heaters. It also permits safe testing at outdoor temperatures too high for continuous heater operation. The temperature sensor is included. The APS–3C provides a relay closure interface for use with energy management computers (EMC). This feature can also be used for general purpose remote control and annunciation and other advanced applications. All sensor and communications wiring is NEC Class 2. This simplifies installation while enhancing fire and shock safety. The APS–3C can interface up to six sensors from the CIT–1 product family. Using more sensors provides superior performance by better matching the controller to site performance requirements. The APS–3C is an exceptionally capable deicing controller. For complete information describing its application, installation and features, please contact your local Chromalox sales office. Automatic Snow/Ice Melting Control Energy Management Computer (EMC) Interface Compatible with MI, Constant Wattage and Self-Regulating Heaters Multiple Sensor Capability - Up to 6 Temperature/Moisture Sensors Heater Hold-On and Test Capabilities C-UL-US Simple to Install and Operate Low System Costs Minimum Energy Costs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Snow/Ice Melting System Controller - APS-3C - Chromalox
Pittsburgh, PA, United States
Automatic Snow/Ice Melting System Controller
APS-3C
Automatic Snow/Ice Melting System Controller APS-3C
The APS–3C Snow Switch when used with compatible sensors automatically controls snow/ice melting heaters, ensuring minimum operating costs. Typical applications include pavement, sidewalk, loading dock, roof, gutter and down spout snow/ice melting. The APS–3C is interchangeable with earlier APS–3 models. The adjustable hold-on timer continues heater operation for up to 10 hours after snow stops to ensure complete melting. The optional RCU–3 Remote Control Unit can be located where system operation can be conveniently observed. It duplicates many of the controls and indicators on the APS–3C front panel. It is used to clear tracked and drifting snow that may not land on a sensor. The calibrated 40°F to 90°F (4°C to 32°C) high limit thermostat prevents excessive temperatures when using constant wattage and MI heaters. It also permits safe testing at outdoor temperatures too high for continuous heater operation. The temperature sensor is included. The APS–3C provides a relay closure interface for use with energy management computers (EMC). This feature can also be used for general purpose remote control and annunciation and other advanced applications. All sensor and communications wiring is NEC Class 2. This simplifies installation while enhancing fire and shock safety. The APS–3C can interface up to six sensors from the CIT–1 product family. Using more sensors provides superior performance by better matching the controller to site performance requirements. The APS–3C is an exceptionally capable deicing controller. For complete information describing its application, installation and features, please contact your local Chromalox sales office. Automatic Snow/Ice Melting Control Energy Management Computer (EMC) Interface Compatible with MI, Constant Wattage and Self-Regulating Heaters Multiple Sensor Capability - Up to 6 Temperature/Moisture Sensors Heater Hold-On and Test Capabilities C-UL-US Simple to Install and Operate Low System Costs Minimum Energy Costs

The APS–3C Snow Switch when used with compatible sensors automatically controls snow/ice melting heaters, ensuring minimum operating costs. Typical applications include pavement, sidewalk, loading dock, roof, gutter and down spout snow/ice melting. The APS–3C is interchangeable with earlier APS–3 models.

The adjustable hold-on timer continues heater operation for up to 10 hours after snow stops to ensure complete melting. The optional RCU–3 Remote Control Unit can be located where system operation can be conveniently observed. It duplicates many of the controls and indicators on the APS–3C front panel. It is used to clear tracked and drifting snow that may not land on a sensor.

The calibrated 40°F to 90°F (4°C to 32°C) high limit thermostat prevents excessive temperatures when using constant wattage and MI heaters. It also permits safe testing at outdoor temperatures too high for continuous heater operation. The temperature sensor is included.

The APS–3C provides a relay closure interface for use with energy management computers (EMC). This feature can also be used for general purpose remote control and annunciation and other advanced applications.

All sensor and communications wiring is NEC Class 2. This simplifies installation while enhancing fire and shock safety. The APS–3C can interface up to six sensors from the CIT–1 product family. Using more sensors provides superior performance by better matching the controller to site performance requirements.

The APS–3C is an exceptionally capable deicing controller. For complete information describing its application, installation and features, please contact your local Chromalox sales office.

Automatic Snow/Ice Melting Control

Energy Management Computer (EMC) Interface

Compatible with MI, Constant Wattage and Self-Regulating Heaters

Multiple Sensor Capability - Up to 6 Temperature/Moisture Sensors

Heater Hold-On and Test Capabilities

C-UL-US

Simple to Install and Operate

Low System Costs

Minimum Energy Costs

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Temperature Controllers
Product Number APS-3C
Product Name Automatic Snow/Ice Melting System Controller
Temperature Heating
Unlock Full Specs
to access all available technical data

Similar Products