Chromalox 1/8 DIN Temperature and Process Controller 8040

Description
Description Whether you have to manage temperature, flow, valve positioning or pressure, the Chromalox 40 Series Temperature and Process Controllers provide you with a comprehensive feature list and the flexibility to meet your most demanding process needs. Application needs change over time, but that doesn't mean that you'll need to change your controller. The Chromalox 40 series modular card design provides the owner with the flexibility to alter the functionality with ease. Expansion from 1 to 3 outputs, as well as communications and remote setpoint is easily accomplished and automatically recognized by the firmware. The optional ChromaWareTM configuration software allows the owner to program multiple units efficiently and store parameter settings for later use. The 40 Series Controllers are an ideal complement in both design and esthetics to its cousin, the Chromalox 50 Series Limit Controllers. Features Universal Input Full PID with Pre-tune, Self-tune, Manual tuning, or On-Off control. Heat only o Heat & Cool Auto Detected Hardware Process & Loop Alarms ModBus Communications Auto or Manual Tuning Heat/Cool Operation Ramping Setpoint Valve Motor Drive Position Option Heater Break Alarm Function Option Alarm 1 & 2 Types 24 VDC Output for loop power PC Configuration Software Remote Setpoint Input Output Configuration: Up to 3 possible, for control, alarm, 24 VDC transmitter power supply or retransmit of process value or Setpoint
Datasheet
Description
Description Whether you have to manage temperature, flow, valve positioning or pressure, the Chromalox 40 Series Temperature and Process Controllers provide you with a comprehensive feature list and the flexibility to meet your most demanding process needs. Application needs change over time, but that doesn't mean that you'll need to change your controller. The Chromalox 40 series modular card design provides the owner with the flexibility to alter the functionality with ease. Expansion from 1 to 3 outputs, as well as communications and remote setpoint is easily accomplished and automatically recognized by the firmware. The optional ChromaWareTM configuration software allows the owner to program multiple units efficiently and store parameter settings for later use. The 40 Series Controllers are an ideal complement in both design and esthetics to its cousin, the Chromalox 50 Series Limit Controllers. Features Universal Input Full PID with Pre-tune, Self-tune, Manual tuning, or On-Off control. Heat only o Heat & Cool Auto Detected Hardware Process & Loop Alarms ModBus Communications Auto or Manual Tuning Heat/Cool Operation Ramping Setpoint Valve Motor Drive Position Option Heater Break Alarm Function Option Alarm 1 & 2 Types 24 VDC Output for loop power PC Configuration Software Remote Setpoint Input Output Configuration: Up to 3 possible, for control, alarm, 24 VDC transmitter power supply or retransmit of process value or Setpoint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/8 DIN Temperature and Process Controller - 8040 - Chromalox
Pittsburgh, PA, United States
1/8 DIN Temperature and Process Controller
8040
1/8 DIN Temperature and Process Controller 8040
Description Whether you have to manage temperature, flow, valve positioning or pressure, the Chromalox 40 Series Temperature and Process Controllers provide you with a comprehensive feature list and the flexibility to meet your most demanding process needs. Application needs change over time, but that doesn't mean that you'll need to change your controller. The Chromalox 40 series modular card design provides the owner with the flexibility to alter the functionality with ease. Expansion from 1 to 3 outputs, as well as communications and remote setpoint is easily accomplished and automatically recognized by the firmware. The optional ChromaWareTM configuration software allows the owner to program multiple units efficiently and store parameter settings for later use. The 40 Series Controllers are an ideal complement in both design and esthetics to its cousin, the Chromalox 50 Series Limit Controllers. Features Universal Input Full PID with Pre-tune, Self-tune, Manual tuning, or On-Off control. Heat only o Heat & Cool Auto Detected Hardware Process & Loop Alarms ModBus Communications Auto or Manual Tuning Heat/Cool Operation Ramping Setpoint Valve Motor Drive Position Option Heater Break Alarm Function Option Alarm 1 & 2 Types 24 VDC Output for loop power PC Configuration Software Remote Setpoint Input Output Configuration: Up to 3 possible, for control, alarm, 24 VDC transmitter power supply or retransmit of process value or Setpoint

Description

Whether you have to manage temperature, flow, valve positioning or pressure, the Chromalox 40 Series Temperature and Process Controllers provide you with a comprehensive feature list and the flexibility to meet your most demanding process needs. Application needs change over time, but that doesn't mean that you'll need to change your controller. The Chromalox 40 series modular card design provides the owner with the flexibility to alter the functionality with ease. Expansion from 1 to 3 outputs, as well as communications and remote setpoint is easily accomplished and automatically recognized by the firmware. The optional ChromaWareTM configuration software allows the owner to program multiple units efficiently and store parameter settings for later use. The 40 Series Controllers are an ideal complement in both design and esthetics to its cousin, the Chromalox 50 Series Limit Controllers.

Features

  • Universal Input
  • Full PID with Pre-tune, Self-tune, Manual tuning, or On-Off control. Heat only o Heat & Cool
  • Auto Detected Hardware
  • Process & Loop Alarms
  • ModBus Communications
  • Auto or Manual Tuning
  • Heat/Cool Operation
  • Ramping Setpoint
  • Valve Motor Drive Position Option
  • Heater Break Alarm Function Option
  • Alarm 1 & 2 Types
  • 24 VDC Output for loop power
  • PC Configuration Software
  • Remote Setpoint Input
  • Output Configuration:
  • Up to 3 possible, for control, alarm, 24 VDC transmitter power supply or retransmit of process value or Setpoint
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Temperature Controllers
Product Number 8040
Product Name 1/8 DIN Temperature and Process Controller
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-4400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details