STEGO Thermostat Controller, Nc, Ip20; Transducer Function Stego 01160.0-00

Description
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:+5°C to 15°C; Contact Rating:5A at 240VAC; Contact Operation:Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:+5°C to 15°C; Contact Rating:5A at 240VAC; Contact Operation:Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Controller, Nc, Ip20; Transducer Function Stego - 39M5382 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat Controller, Nc, Ip20; Transducer Function Stego
39M5382
Thermostat Controller, Nc, Ip20; Transducer Function Stego 39M5382
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:+5°C to 15°C; Contact Rating:5A at 240VAC; Contact Operation:Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes

THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:-; Thermostat Set Point:+5°C to 15°C; Contact Rating:5A at 240VAC; Contact Operation:Normally Closed; Load Type:Resistive; Thermostat Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 39M5382
Product Name Thermostat Controller, Nc, Ip20; Transducer Function Stego
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Multistage Control Panel - WATTCO
Specs
Control Limit
Form Factor Chassis
Media Liquid; Gas
View Details
Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details