Description
The 3204 control provides full auto-tuning PID control in a compact 1/32 DIN package, making it an excellent choice where panel space is a premium. The large 4-digit display, several temperature and process control options, a rugged design and efficient programming capabilities make the 3204 ideal for use in several demanding applications such as plastics, packaging, heat treating and life sciences. Input options include 9 different thermocouples, 100 ohm Pt RTD or 0-20 or 4-20 mV or mA linear process.
Each of the two outputs can be programmed as heat control, cool control or alarm output. Select from Relay and SSR Drive output combinations. The 3204 also offers either RS-232 or RS-485 Modbus/RTU communications for remote management needs. Auto tuning functions calculate dependable PID parameters for optimal control of the process. The single ramp to setpoint feature enhances process control capability. NEMA 4X/IP66 front panel withstands harsh environments and applications where the unit might come in contact with water or corrosives.
| Chromalox | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 3204 |
| Product Name | 1/32 DIN Temperature Controller |
| Control | PID |