Chromalox Temperature Controller 300D

Description
Enclosed with Intergral Set Point Dial On/Off or Proportional Controller Sub-panel or DIN Rail Mounting 10 Amp Control Relay Power On and Load LED Indication (300D) cRUus
Description
Enclosed with Intergral Set Point Dial On/Off or Proportional Controller Sub-panel or DIN Rail Mounting 10 Amp Control Relay Power On and Load LED Indication (300D) cRUus
Datasheet
Datasheet Summary
Powered by GS/AI

The Chromalox 300D Temperature Controller is designed for precise temperature control in industrial and commercial applications. It features an enclosed design with an integral set point dial, making it suitable for both sub-panel and DIN rail mounting. The controller operates in either On/Off or Proportional control modes, with a 10 Amp control relay capable of switching loads up to 2400W at 240 VAC. The 300D supports J and K thermocouples, with temperature ranges of 0-1000¬8F (0-500¬8C) for J and 0-2000¬8F (0-1000¬8C) for K. It includes power on and load LED indicators for easy monitoring. The unit is built to operate in ambient conditions of 32-130¬8F (0-55¬8C) and is field selectable for line voltages of 115/230 VAC. Its compact dimensions and robust construction make it a reliable choice for various temperature control applications.

Datasheet Summary
Powered by GS/AI

The Chromalox 300D Temperature Controller is designed for precise temperature control in industrial and commercial applications. It features an enclosed design with an integral set point dial, making it suitable for both sub-panel and DIN rail mounting. The controller operates in either On/Off or Proportional control modes, with a 10 Amp control relay capable of switching loads up to 2400W at 240 VAC. The 300D supports J and K thermocouples, with temperature ranges of 0-1000¬8F (0-500¬8C) for J and 0-2000¬8F (0-1000¬8C) for K. It includes power on and load LED indicators for easy monitoring. The unit is built to operate in ambient conditions of 32-130¬8F (0-55¬8C) and is field selectable for line voltages of 115/230 VAC. Its compact dimensions and robust construction make it a reliable choice for various temperature control applications.

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - 300D - Chromalox
Pittsburgh, PA, United States
Temperature Controller
300D
Temperature Controller 300D
Enclosed with Intergral Set Point Dial On/Off or Proportional Controller Sub-panel or DIN Rail Mounting 10 Amp Control Relay Power On and Load LED Indication (300D) cRUus
  • Enclosed with Intergral Set Point Dial
  • On/Off or Proportional Controller
  • Sub-panel or DIN Rail Mounting
  • 10 Amp Control Relay
  • Power On and Load LED Indication (300D)
  • cRUus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Temperature Controllers
Product Number 300D
Product Name Temperature Controller
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details