Chromalox DIN Rail Mount Temperature Controller 1020

Description
The 1020 DIN rail temperature & process controller is the latest addition to the Chromalox 20 Series controller line. This new controller is cost effective, easy to install, extremely fast to configure and comes equipped with the most desirable standard or optional advanced control features. The 1020 offers a bright OLED text in icon matrix display, 3 LED output/event indicators, 3 tactile input buttons and it occupies only 0.9" (22.5mm) of width on the DIN rail. Controller design choices include 2 or 3 outputs, Modbus RTU/RS485 digital communications and standard or low supply voltage choices. Compact DIN Rail Mount Universal Input 2 or 3 Outputs - SSR Drive, Relay or Analog / DC Linear PID or ON/OFF Control Bright Text / Icon OLED Matrix Display Bright Text / Icon OLED Matrix Display 3 Status LED's Digital Input Sensor Break Function High/Low, Deviation, or Band Alarms Fast Front Panel Setup Intuitive PC Configuration Software Optional Low Voltage Supply Third-party certifications: UL, cUL, & CECompact DIN Rail Mount Universal Input 2 or 3 Outputs - SSR Drive, Relay or Analog / DC Linear PID or ON/OFF Control Bright Text / Icon OLED Matrix Display Bright Text / Icon OLED Matrix Display 3 Status LED's Digital Input Sensor Break Function High/Low, Deviation, or Band Alarms Fast Front Panel Setup Intuitive PC Configuration Software Optional Low Voltage Supply Third-party certifications: UL, cUL, & CE
Datasheet
Description
The 1020 DIN rail temperature & process controller is the latest addition to the Chromalox 20 Series controller line. This new controller is cost effective, easy to install, extremely fast to configure and comes equipped with the most desirable standard or optional advanced control features. The 1020 offers a bright OLED text in icon matrix display, 3 LED output/event indicators, 3 tactile input buttons and it occupies only 0.9" (22.5mm) of width on the DIN rail. Controller design choices include 2 or 3 outputs, Modbus RTU/RS485 digital communications and standard or low supply voltage choices. Compact DIN Rail Mount Universal Input 2 or 3 Outputs - SSR Drive, Relay or Analog / DC Linear PID or ON/OFF Control Bright Text / Icon OLED Matrix Display Bright Text / Icon OLED Matrix Display 3 Status LED's Digital Input Sensor Break Function High/Low, Deviation, or Band Alarms Fast Front Panel Setup Intuitive PC Configuration Software Optional Low Voltage Supply Third-party certifications: UL, cUL, & CECompact DIN Rail Mount Universal Input 2 or 3 Outputs - SSR Drive, Relay or Analog / DC Linear PID or ON/OFF Control Bright Text / Icon OLED Matrix Display Bright Text / Icon OLED Matrix Display 3 Status LED's Digital Input Sensor Break Function High/Low, Deviation, or Band Alarms Fast Front Panel Setup Intuitive PC Configuration Software Optional Low Voltage Supply Third-party certifications: UL, cUL, & CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Mount Temperature Controller - 1020 - Chromalox
Pittsburgh, PA, United States
DIN Rail Mount Temperature Controller
1020
DIN Rail Mount Temperature Controller 1020
The 1020 DIN rail temperature & process controller is the latest addition to the Chromalox 20 Series controller line. This new controller is cost effective, easy to install, extremely fast to configure and comes equipped with the most desirable standard or optional advanced control features. The 1020 offers a bright OLED text in icon matrix display, 3 LED output/event indicators, 3 tactile input buttons and it occupies only 0.9" (22.5mm) of width on the DIN rail. Controller design choices include 2 or 3 outputs, Modbus RTU/RS485 digital communications and standard or low supply voltage choices. Compact DIN Rail Mount Universal Input 2 or 3 Outputs - SSR Drive, Relay or Analog / DC Linear PID or ON/OFF Control Bright Text / Icon OLED Matrix Display Bright Text / Icon OLED Matrix Display 3 Status LED's Digital Input Sensor Break Function High/Low, Deviation, or Band Alarms Fast Front Panel Setup Intuitive PC Configuration Software Optional Low Voltage Supply Third-party certifications: UL, cUL, & CECompact DIN Rail Mount Universal Input 2 or 3 Outputs - SSR Drive, Relay or Analog / DC Linear PID or ON/OFF Control Bright Text / Icon OLED Matrix Display Bright Text / Icon OLED Matrix Display 3 Status LED's Digital Input Sensor Break Function High/Low, Deviation, or Band Alarms Fast Front Panel Setup Intuitive PC Configuration Software Optional Low Voltage Supply Third-party certifications: UL, cUL, & CE

The 1020 DIN rail temperature & process controller is the latest addition to the Chromalox 20 Series controller line. This new controller is cost effective, easy to install, extremely fast to configure and comes equipped with the most desirable standard or optional advanced control features. The 1020 offers a bright OLED text in icon matrix display, 3 LED output/event indicators, 3 tactile input buttons and it occupies only 0.9" (22.5mm) of width on the DIN rail. Controller design choices include 2 or 3 outputs, Modbus RTU/RS485 digital communications and standard or low supply voltage choices.

Compact DIN Rail Mount

Universal Input

2 or 3 Outputs - SSR Drive, Relay or Analog / DC Linear

PID or ON/OFF Control

Bright Text / Icon OLED Matrix Display

Bright Text / Icon OLED Matrix Display

3 Status LED's

Digital Input

Sensor Break Function

High/Low, Deviation, or Band Alarms

Fast Front Panel Setup

Intuitive PC Configuration Software

Optional Low Voltage Supply

Third-party certifications: UL, cUL, & CECompact DIN Rail Mount

Universal Input

2 or 3 Outputs - SSR Drive, Relay or Analog / DC Linear

PID or ON/OFF Control

Bright Text / Icon OLED Matrix Display

Bright Text / Icon OLED Matrix Display

3 Status LED's

Digital Input

Sensor Break Function

High/Low, Deviation, or Band Alarms

Fast Front Panel Setup

Intuitive PC Configuration Software

Optional Low Voltage Supply

Third-party certifications: UL, cUL, & CE

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Temperature Controllers
Product Number 1020
Product Name DIN Rail Mount Temperature Controller
Control Limit; Linear; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - On Off Control Panels (Nema 4) - WATTCO
Specs
Control Limit
Form Factor Chassis
Temperature Thermocouple; RTD / Thermistor
View Details
Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
2 suppliers