Electric Generators Direct Winco W85FPTOS - 85 kW Tractor-Driven PTO Generator Model W85FPTOS

Description
This PTO provides 85kW/354 amps continuous power •This PTO generator requires 170hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2% Heavy Duty construction •Grounding Ternimal •Full Load Connector •Mainline Circuit Breaker •Shielded PTO Shaft •Rodent Screen •Mounting Base •Sealed Ball Bearings •Speed Indicator visible from tractor seat
Description
This PTO provides 85kW/354 amps continuous power •This PTO generator requires 170hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2% Heavy Duty construction •Grounding Ternimal •Full Load Connector •Mainline Circuit Breaker •Shielded PTO Shaft •Rodent Screen •Mounting Base •Sealed Ball Bearings •Speed Indicator visible from tractor seat

Suppliers

Company
Product
Description
Supplier Links
Winco W85FPTOS - 85 kW Tractor-Driven PTO Generator - Model W85FPTOS - Electric Generators Direct
Bolingbrook, IL, USA
Winco W85FPTOS - 85 kW Tractor-Driven PTO Generator
Model W85FPTOS
Winco W85FPTOS - 85 kW Tractor-Driven PTO Generator Model W85FPTOS
This PTO provides 85kW/354 amps continuous power •This PTO generator requires 170hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2% Heavy Duty construction •Grounding Ternimal •Full Load Connector •Mainline Circuit Breaker •Shielded PTO Shaft •Rodent Screen •Mounting Base •Sealed Ball Bearings •Speed Indicator visible from tractor seat

This PTO provides 85kW/354 amps continuous power
•This PTO generator requires 170hp to run
•The PTO input speed is 1000 and generator speed is 1800 RPM
100% Copper Windings
Brushless Revolving Field
•Precision AVR Regulated voltage 2%
Heavy Duty construction
•Grounding Ternimal
•Full Load Connector
•Mainline Circuit Breaker
•Shielded PTO Shaft
•Rodent Screen
•Mounting Base
•Sealed Ball Bearings
•Speed Indicator visible from tractor seat

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model W85FPTOS
Product Name Winco W85FPTOS - 85 kW Tractor-Driven PTO Generator
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C175-16 (60 HZ) - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Motor-Generator (MG) Sets -  - Nidec Power
Specs
Fuel Type Electric
Portability Permanent
Phase Three Phase
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details