Electric Generators Direct Winco W15PTOS - 15 kW Tractor-Driven PTO Generator Model W15PTOS

Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 30-HP engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Brushless Alternator •Produces clean and safe electricity for sensitive electronics •Low harmonic content (<8%) Mainline Circuit Breaker •Protects generator and appliances from overload Large Voltmeter •Easily monitor your power usage right from your tractor seat Cast Iron Gear Case •Rugged, high-quality material designed to weather the outdoors 1-3/8” Six Spline •Connect tumbling bar (sold separately) between tractor and PTO Mobility (sold separately) •Transport your PTO generator with a trailer or 3-point hitch
Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 30-HP engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Brushless Alternator •Produces clean and safe electricity for sensitive electronics •Low harmonic content (<8%) Mainline Circuit Breaker •Protects generator and appliances from overload Large Voltmeter •Easily monitor your power usage right from your tractor seat Cast Iron Gear Case •Rugged, high-quality material designed to weather the outdoors 1-3/8” Six Spline •Connect tumbling bar (sold separately) between tractor and PTO Mobility (sold separately) •Transport your PTO generator with a trailer or 3-point hitch

Suppliers

Company
Product
Description
Supplier Links
Winco W15PTOS - 15 kW Tractor-Driven PTO Generator - Model W15PTOS - Electric Generators Direct
Bolingbrook, IL, USA
Winco W15PTOS - 15 kW Tractor-Driven PTO Generator
Model W15PTOS
Winco W15PTOS - 15 kW Tractor-Driven PTO Generator Model W15PTOS
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 30-HP engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Brushless Alternator •Produces clean and safe electricity for sensitive electronics •Low harmonic content (<8%) Mainline Circuit Breaker •Protects generator and appliances from overload Large Voltmeter •Easily monitor your power usage right from your tractor seat Cast Iron Gear Case •Rugged, high-quality material designed to weather the outdoors 1-3/8” Six Spline •Connect tumbling bar (sold separately) between tractor and PTO Mobility (sold separately) •Transport your PTO generator with a trailer or 3-point hitch

Convert Your Tractor Into a Generator
•Use your tractor engine to generate electricity
•Requires a 30-HP engine to operate properly
Multiple Applications
•Generate electricity to power tools on the farm or ranch
•Backup your home, barn or buildings during a power outage
Brushless Alternator
•Produces clean and safe electricity for sensitive electronics
•Low harmonic content (<8%)
Mainline Circuit Breaker
•Protects generator and appliances from overload
Large Voltmeter
•Easily monitor your power usage right from your tractor seat
Cast Iron Gear Case
•Rugged, high-quality material designed to weather the outdoors
1-3/8” Six Spline
•Connect tumbling bar (sold separately) between tractor and PTO
Mobility (sold separately)
•Transport your PTO generator with a trailer or 3-point hitch

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model W15PTOS
Product Name Winco W15PTOS - 15 kW Tractor-Driven PTO Generator
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-12000-1MHE - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 10000 watts
Frequency 60 Hz
View Details
Land Use Diesel Generator - WP13 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Mining; Power; Telecommunications
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details