Electric Generators Direct Winco W145FPTOT-4 - 145 kW Tractor-Driven PTO Generator Model W145FPTOT-4

Description
This PTO provides 145kW/503 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2%
Description
This PTO provides 145kW/503 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2%

Suppliers

Company
Product
Description
Supplier Links
Winco W145FPTOT-4 - 145 kW Tractor-Driven PTO Generator - Model W145FPTOT-4 - Electric Generators Direct
Bolingbrook, IL, USA
Winco W145FPTOT-4 - 145 kW Tractor-Driven PTO Generator
Model W145FPTOT-4
Winco W145FPTOT-4 - 145 kW Tractor-Driven PTO Generator Model W145FPTOT-4
This PTO provides 145kW/503 amps continuous power •This PTO generator requires 290hp to run •The PTO input speed is 1000 and generator speed is 1800 RPM 100% Copper Windings Brushless Revolving Field •Precision AVR Regulated voltage 2%

This PTO provides 145kW/503 amps continuous power
•This PTO generator requires 290hp to run
•The PTO input speed is 1000 and generator speed is 1800 RPM
100% Copper Windings
Brushless Revolving Field
•Precision AVR Regulated voltage 2%

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model W145FPTOT-4
Product Name Winco W145FPTOT-4 - 145 kW Tractor-Driven PTO Generator
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details