Electric Generators Direct Winco PTO Generator Three-Point Hitch Kit w/ Tumbling Bar Model TPH240

Description
PTO Generator 3-Point Hitch •Easily maneuver a PTO generator behind your tractor PTO Shaft •1-3/8" Six Spline tumbling bar Included Comparability •Designed for the Winco 15 kW and 25 kW PTO generators PLEASE NOTE When Using Hitch Kit w/ 25kW Models •Requires 6-Spline Adapter (44804-000) Sold Separately
Description
PTO Generator 3-Point Hitch •Easily maneuver a PTO generator behind your tractor PTO Shaft •1-3/8" Six Spline tumbling bar Included Comparability •Designed for the Winco 15 kW and 25 kW PTO generators PLEASE NOTE When Using Hitch Kit w/ 25kW Models •Requires 6-Spline Adapter (44804-000) Sold Separately

Suppliers

Company
Product
Description
Supplier Links
Winco PTO Generator Three-Point Hitch Kit w/ Tumbling Bar - Model TPH240 - Electric Generators Direct
Bolingbrook, IL, USA
Winco PTO Generator Three-Point Hitch Kit w/ Tumbling Bar
Model TPH240
Winco PTO Generator Three-Point Hitch Kit w/ Tumbling Bar Model TPH240
PTO Generator 3-Point Hitch •Easily maneuver a PTO generator behind your tractor PTO Shaft •1-3/8" Six Spline tumbling bar Included Comparability •Designed for the Winco 15 kW and 25 kW PTO generators PLEASE NOTE When Using Hitch Kit w/ 25kW Models •Requires 6-Spline Adapter (44804-000) Sold Separately

PTO Generator 3-Point Hitch
•Easily maneuver a PTO generator behind your tractor
PTO Shaft
•1-3/8" Six Spline tumbling bar Included
Comparability
•Designed for the Winco 15 kW and 25 kW PTO generators
PLEASE NOTE When Using Hitch Kit w/ 25kW Models
•Requires 6-Spline Adapter (44804-000) Sold Separately

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model TPH240
Product Name Winco PTO Generator Three-Point Hitch Kit w/ Tumbling Bar
Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
Gas Generator Sets (Natural Gas) - 120 - 420 kW - MTU Onsite Energy
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details