Electric Generators Direct Cummins Onan RV QG2800 - 2.8 kW Remote Muffler RV Generator Model RV QG 2800

Description
2.8 kW Gasoline Powered Remote Muffler RV Gen (Model 2090) •Lightweight, compact and easy to install (25A Breaker) Designed For Use With Multiple Applications •Travel trailers, truck campers & folding camping trailers Cummins Onan GH-200 4-Cycle OHV Engine •Auto choke & adjustable mechanical governor extend engine life •Solid-state ignition & electronic fuel pump Sound-Attenuating Enclosure •Lowers noise levels while providing cross-flow cooling Mounted Control Panel w/ Electric Start •Sealed remote-start connector •Makes this generator easy to use for your application Single Side Serviceability •Easy access to all maintenance items including oil filter Installation Flexibility (Mufflers Sold Separately) •Multiple configurations allow for easy adaptability Added Features •Magnetic circuit breaker & fused DC circuits (to protect wiring) •120" generator set output leads
Datasheet
Description
2.8 kW Gasoline Powered Remote Muffler RV Gen (Model 2090) •Lightweight, compact and easy to install (25A Breaker) Designed For Use With Multiple Applications •Travel trailers, truck campers & folding camping trailers Cummins Onan GH-200 4-Cycle OHV Engine •Auto choke & adjustable mechanical governor extend engine life •Solid-state ignition & electronic fuel pump Sound-Attenuating Enclosure •Lowers noise levels while providing cross-flow cooling Mounted Control Panel w/ Electric Start •Sealed remote-start connector •Makes this generator easy to use for your application Single Side Serviceability •Easy access to all maintenance items including oil filter Installation Flexibility (Mufflers Sold Separately) •Multiple configurations allow for easy adaptability Added Features •Magnetic circuit breaker & fused DC circuits (to protect wiring) •120" generator set output leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cummins Onan RV QG2800 - 2.8 kW Remote Muffler RV Generator - Model RV QG 2800 - Electric Generators Direct
Bolingbrook, IL, USA
Cummins Onan RV QG2800 - 2.8 kW Remote Muffler RV Generator
Model RV QG 2800
Cummins Onan RV QG2800 - 2.8 kW Remote Muffler RV Generator Model RV QG 2800
2.8 kW Gasoline Powered Remote Muffler RV Gen (Model 2090) •Lightweight, compact and easy to install (25A Breaker) Designed For Use With Multiple Applications •Travel trailers, truck campers & folding camping trailers Cummins Onan GH-200 4-Cycle OHV Engine •Auto choke & adjustable mechanical governor extend engine life •Solid-state ignition & electronic fuel pump Sound-Attenuating Enclosure •Lowers noise levels while providing cross-flow cooling Mounted Control Panel w/ Electric Start •Sealed remote-start connector •Makes this generator easy to use for your application Single Side Serviceability •Easy access to all maintenance items including oil filter Installation Flexibility (Mufflers Sold Separately) •Multiple configurations allow for easy adaptability Added Features •Magnetic circuit breaker & fused DC circuits (to protect wiring) •120" generator set output leads

2.8 kW Gasoline Powered Remote Muffler RV Gen (Model 2090)
•Lightweight, compact and easy to install (25A Breaker)
Designed For Use With Multiple Applications
•Travel trailers, truck campers & folding camping trailers
Cummins Onan GH-200 4-Cycle OHV Engine
•Auto choke & adjustable mechanical governor extend engine life
•Solid-state ignition & electronic fuel pump
Sound-Attenuating Enclosure
•Lowers noise levels while providing cross-flow cooling
Mounted Control Panel w/ Electric Start
•Sealed remote-start connector
•Makes this generator easy to use for your application
Single Side Serviceability
•Easy access to all maintenance items including oil filter
Installation Flexibility (Mufflers Sold Separately)
•Multiple configurations allow for easy adaptability
Added Features
•Magnetic circuit breaker & fused DC circuits (to protect wiring)
•120" generator set output leads

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model RV QG 2800
Product Name Cummins Onan RV QG2800 - 2.8 kW Remote Muffler RV Generator
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
14000 Watt Commercial Generator - DXGN14000 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 11700 watts
View Details
 - 20130142.0 - Prestolite Electric, Inc.
Prestolite Electric, Inc.
View Details
Generator - Dual 35kW GET - HDT Global
Specs
Fuel Type Diesel; DL-1, DL-2, JP-5, JP-8
Portability Portable
Phase Three Phase
View Details