Electric Generators Direct Winco RP55 - 45kW Industrial Towable Generator w/ Trailer Model RP55

Description
Industrial Towable Diesel Generator •Designed for long life & to maximize return on investment 4.5L Turbocharged Iveco Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 110-Gallon 7-Gauge Steel Fuel Tank •Provides up to 50.9 hours of run time @ 1/2 load 2-Wire Remote Starting Capability •Can be used w/ automatic transfer switch for standby applications Basler DGC-2020 Digital Genset Controller w/ Digital Readouts •Automatic safety shutdowns provide added safety •Easily monitor all aspects of your genset 4-Position Voltage Selector w/ Auto Shutdown & Safety Lockout •Terminal Block for full power connection w/ safety shut off Illuminated Control Panel & Connection Box •Easily monitor and control your genset when it's dark Added Features: •Large locking door and single point lifting eye •Heavy duty steel enclosure w/ powder coat paint DOT Approved Single-Axle Trailer w/ Electric Brakes •Front leveling jack & rear stabilization jacks for added safety
Datasheet
Description
Industrial Towable Diesel Generator •Designed for long life & to maximize return on investment 4.5L Turbocharged Iveco Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 110-Gallon 7-Gauge Steel Fuel Tank •Provides up to 50.9 hours of run time @ 1/2 load 2-Wire Remote Starting Capability •Can be used w/ automatic transfer switch for standby applications Basler DGC-2020 Digital Genset Controller w/ Digital Readouts •Automatic safety shutdowns provide added safety •Easily monitor all aspects of your genset 4-Position Voltage Selector w/ Auto Shutdown & Safety Lockout •Terminal Block for full power connection w/ safety shut off Illuminated Control Panel & Connection Box •Easily monitor and control your genset when it's dark Added Features: •Large locking door and single point lifting eye •Heavy duty steel enclosure w/ powder coat paint DOT Approved Single-Axle Trailer w/ Electric Brakes •Front leveling jack & rear stabilization jacks for added safety
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Winco RP55 - 45kW Industrial Towable Generator w/ Trailer - Model RP55 - Electric Generators Direct
Bolingbrook, IL, USA
Winco RP55 - 45kW Industrial Towable Generator w/ Trailer
Model RP55
Winco RP55 - 45kW Industrial Towable Generator w/ Trailer Model RP55
Industrial Towable Diesel Generator •Designed for long life & to maximize return on investment 4.5L Turbocharged Iveco Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 110-Gallon 7-Gauge Steel Fuel Tank •Provides up to 50.9 hours of run time @ 1/2 load 2-Wire Remote Starting Capability •Can be used w/ automatic transfer switch for standby applications Basler DGC-2020 Digital Genset Controller w/ Digital Readouts •Automatic safety shutdowns provide added safety •Easily monitor all aspects of your genset 4-Position Voltage Selector w/ Auto Shutdown & Safety Lockout •Terminal Block for full power connection w/ safety shut off Illuminated Control Panel & Connection Box •Easily monitor and control your genset when it's dark Added Features: •Large locking door and single point lifting eye •Heavy duty steel enclosure w/ powder coat paint DOT Approved Single-Axle Trailer w/ Electric Brakes •Front leveling jack & rear stabilization jacks for added safety

Industrial Towable Diesel Generator
•Designed for long life & to maximize return on investment
4.5L Turbocharged Iveco Diesel Engine
•Provides long life, high performance, and great fuel efficiency
Large 110-Gallon 7-Gauge Steel Fuel Tank
•Provides up to 50.9 hours of run time @ 1/2 load
2-Wire Remote Starting Capability
•Can be used w/ automatic transfer switch for standby applications
Basler DGC-2020 Digital Genset Controller w/ Digital Readouts
•Automatic safety shutdowns provide added safety
•Easily monitor all aspects of your genset
4-Position Voltage Selector w/ Auto Shutdown & Safety Lockout
•Terminal Block for full power connection w/ safety shut off
Illuminated Control Panel & Connection Box
•Easily monitor and control your genset when it's dark
Added Features:
•Large locking door and single point lifting eye
•Heavy duty steel enclosure w/ powder coat paint
DOT Approved Single-Axle Trailer w/ Electric Brakes
•Front leveling jack & rear stabilization jacks for added safety

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model RP55
Product Name Winco RP55 - 45kW Industrial Towable Generator w/ Trailer
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C32 (50 HZ) INDIA MARKET ONLY - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
1030 kVA Prime Power Generator - DP1030D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details