Electric Generators Direct Generac Commercial Series 70 kW Standby Generator Model QT07068JVAX

Description
UL Listed: For safety and certified power ratings LP – Powered Generator •Designed for large homes and small commercial buildings •WILL NOT WORK with NG fuel source Whisper-Test™ Low Speed Exercise •Ultra-quiet operation during weekly exercises •Reduces sound output to 61 dB(A) from 65 dB(A) @ 7 meters Automotive-Style Engine •Quiet 6.8L Generac V-10 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Hour Meter •Monitors for service and maintenance intervals Automatic Shutdown •High coolant temp, low coolant, low oil pressure and overspeed
Datasheet
Description
UL Listed: For safety and certified power ratings LP – Powered Generator •Designed for large homes and small commercial buildings •WILL NOT WORK with NG fuel source Whisper-Test™ Low Speed Exercise •Ultra-quiet operation during weekly exercises •Reduces sound output to 61 dB(A) from 65 dB(A) @ 7 meters Automotive-Style Engine •Quiet 6.8L Generac V-10 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Hour Meter •Monitors for service and maintenance intervals Automatic Shutdown •High coolant temp, low coolant, low oil pressure and overspeed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Commercial Series 70 kW Standby Generator - Model QT07068JVAX - Electric Generators Direct
Bolingbrook, IL, USA
Generac Commercial Series 70 kW Standby Generator
Model QT07068JVAX
Generac Commercial Series 70 kW Standby Generator Model QT07068JVAX
UL Listed: For safety and certified power ratings LP – Powered Generator •Designed for large homes and small commercial buildings •WILL NOT WORK with NG fuel source Whisper-Test™ Low Speed Exercise •Ultra-quiet operation during weekly exercises •Reduces sound output to 61 dB(A) from 65 dB(A) @ 7 meters Automotive-Style Engine •Quiet 6.8L Generac V-10 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Hour Meter •Monitors for service and maintenance intervals Automatic Shutdown •High coolant temp, low coolant, low oil pressure and overspeed

UL Listed: For safety and certified power ratings
LP – Powered Generator
•Designed for large homes and small commercial buildings
•WILL NOT WORK with NG fuel source
Whisper-Test™ Low Speed Exercise
•Ultra-quiet operation during weekly exercises
•Reduces sound output to 61 dB(A) from 65 dB(A) @ 7 meters
Automotive-Style Engine
•Quiet 6.8L Generac V-10 engine liquid-cooled
Aluminum Weather-Protected Enclosure
•Shelters generator from weather and reduces exterior noise
•Insulation lowers sound levels by 2-3 decibels
Hour Meter
•Monitors for service and maintenance intervals
Automatic Shutdown
•High coolant temp, low coolant, low oil pressure and overspeed

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model QT07068JVAX
Product Name Generac Commercial Series 70 kW Standby Generator
Fuel Type Propane
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Gas Generator Sets - G3512 1000 EKW - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
Gas Generator Sets (Natural Gas) - 120 - 420 kW - MTU Onsite Energy
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details