Electric Generators Direct Generac Commercial Series 70 kW Standby Generator Model QT07068GNAC

Description
SCAQMD Compliant •This unit is for sale in CA & MA UL Listed: For safety and certified power ratings NG - Powered Generator •Designed for commercial buildings with 120/208V service •WILL NOT WORK with LP fuel source Whisper-Test™ Low Speed Exercise •Reduces sound output to 61 dB(A) from 65 dB(A) @ 7 meters Automotive-Style Engine •Quiet 6.8L Generac V-10 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Built-In Battery Charger •Maintains battery (sold separately) at optimum performance Automatic Safety Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection
Datasheet
Description
SCAQMD Compliant •This unit is for sale in CA & MA UL Listed: For safety and certified power ratings NG - Powered Generator •Designed for commercial buildings with 120/208V service •WILL NOT WORK with LP fuel source Whisper-Test™ Low Speed Exercise •Reduces sound output to 61 dB(A) from 65 dB(A) @ 7 meters Automotive-Style Engine •Quiet 6.8L Generac V-10 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Built-In Battery Charger •Maintains battery (sold separately) at optimum performance Automatic Safety Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Commercial Series 70 kW Standby Generator - Model QT07068GNAC - Electric Generators Direct
Bolingbrook, IL, USA
Generac Commercial Series 70 kW Standby Generator
Model QT07068GNAC
Generac Commercial Series 70 kW Standby Generator Model QT07068GNAC
SCAQMD Compliant •This unit is for sale in CA & MA UL Listed: For safety and certified power ratings NG - Powered Generator •Designed for commercial buildings with 120/208V service •WILL NOT WORK with LP fuel source Whisper-Test™ Low Speed Exercise •Reduces sound output to 61 dB(A) from 65 dB(A) @ 7 meters Automotive-Style Engine •Quiet 6.8L Generac V-10 engine liquid-cooled Aluminum Weather-Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Built-In Battery Charger •Maintains battery (sold separately) at optimum performance Automatic Safety Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection

SCAQMD Compliant
•This unit is for sale in CA & MA
UL Listed: For safety and certified power ratings
NG - Powered Generator
•Designed for commercial buildings with 120/208V service
•WILL NOT WORK with LP fuel source
Whisper-Test™ Low Speed Exercise
•Reduces sound output to 61 dB(A) from 65 dB(A) @ 7 meters
Automotive-Style Engine
•Quiet 6.8L Generac V-10 engine liquid-cooled
Aluminum Weather-Protected Enclosure
•Shelters generator from weather and reduces exterior noise
•Insulation lowers sound levels by 2-3 decibels
Built-In Battery Charger
•Maintains battery (sold separately) at optimum performance
Automatic Safety Shutdown
•Low oil pressure, high temperature protection
•Overspeed and/or overcrank protection

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model QT07068GNAC
Product Name Generac Commercial Series 70 kW Standby Generator
Fuel Type Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Olympian™ Gas Generator Sets - G200LG6 - Caterpillar Electric Power
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
30 kVA Prime Power Generator - DG00033D5 - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details