Electric Generators Direct Generac Guardian Series 60 kW Standby Generator Model QT06024AVSX

Description
UL Listed: For safety and certified power ratings LP – Powered Generator •Designed for commercial buildings with 120/240V service •WILL NOT WORK with NG fuel source Whisper-Test™ Low Speed Exercise •Reduces sound output to 61 dB(A) @ 7 meters •Low-speed exercise mode for quieter weekly tests •Automotive-Style Engine •Powerful Generac V6 liquid-cooled engine Steel Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Sound attenuated acoustically designed enclosure Automatic Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection Transfer Switch (Sold Separately) •Customize your system based on your actual application
Datasheet
Description
UL Listed: For safety and certified power ratings LP – Powered Generator •Designed for commercial buildings with 120/240V service •WILL NOT WORK with NG fuel source Whisper-Test™ Low Speed Exercise •Reduces sound output to 61 dB(A) @ 7 meters •Low-speed exercise mode for quieter weekly tests •Automotive-Style Engine •Powerful Generac V6 liquid-cooled engine Steel Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Sound attenuated acoustically designed enclosure Automatic Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection Transfer Switch (Sold Separately) •Customize your system based on your actual application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Guardian Series 60 kW Standby Generator - Model QT06024AVSX - Electric Generators Direct
Bolingbrook, IL, USA
Generac Guardian Series 60 kW Standby Generator
Model QT06024AVSX
Generac Guardian Series 60 kW Standby Generator Model QT06024AVSX
UL Listed: For safety and certified power ratings LP – Powered Generator •Designed for commercial buildings with 120/240V service •WILL NOT WORK with NG fuel source Whisper-Test™ Low Speed Exercise •Reduces sound output to 61 dB(A) @ 7 meters •Low-speed exercise mode for quieter weekly tests •Automotive-Style Engine •Powerful Generac V6 liquid-cooled engine Steel Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Sound attenuated acoustically designed enclosure Automatic Shutdown •Low oil pressure, high temperature protection •Overspeed and/or overcrank protection Transfer Switch (Sold Separately) •Customize your system based on your actual application

UL Listed: For safety and certified power ratings
LP – Powered Generator
•Designed for commercial buildings with 120/240V service
•WILL NOT WORK with NG fuel source
Whisper-Test™ Low Speed Exercise
•Reduces sound output to 61 dB(A) @ 7 meters
•Low-speed exercise mode for quieter weekly tests
•Automotive-Style Engine
•Powerful Generac V6 liquid-cooled engine
Steel Weather Protected Enclosure
•Shelters generator from weather and reduces exterior noise
•Sound attenuated acoustically designed enclosure
Automatic Shutdown
•Low oil pressure, high temperature protection
•Overspeed and/or overcrank protection
Transfer Switch (Sold Separately)
•Customize your system based on your actual application

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model QT06024AVSX
Product Name Generac Guardian Series 60 kW Standby Generator
Fuel Type Propane
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Standby Generator - QT100 - Generac Power Systems, Inc.
Generac Power Systems, Inc.
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Applications Standby
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details
Motor-Generator (MG) Sets -  - Nidec Power
Specs
Fuel Type Electric
Portability Permanent
Phase Three Phase
View Details