Electric Generators Direct Generac Guardian Series 45 kW Emergency Standby Generator Model QT04524ANSC

Description
California & Massachusetts Compliant •Air Quality Management District (AQMD) Emmision Certified •This standby generator only ships to California New Whisper-Test™ •Ultra-quiet operation during weekly exercises •Reduces sound output from 73 dB(A) to 61 dB(A) @ 7 meters Liquid Cooled Engine •Quiet 2.4L Generac engine fueled by natural gas or LP gas Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Built-In Battery Charger •Maintains battery (sold separately) at optimum performance Automatic Safety Shutdown •Low oil pressure, high temp protection •Overspeed and/or overcrank protection
Datasheet
Description
California & Massachusetts Compliant •Air Quality Management District (AQMD) Emmision Certified •This standby generator only ships to California New Whisper-Test™ •Ultra-quiet operation during weekly exercises •Reduces sound output from 73 dB(A) to 61 dB(A) @ 7 meters Liquid Cooled Engine •Quiet 2.4L Generac engine fueled by natural gas or LP gas Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Built-In Battery Charger •Maintains battery (sold separately) at optimum performance Automatic Safety Shutdown •Low oil pressure, high temp protection •Overspeed and/or overcrank protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Guardian Series 45 kW Emergency Standby Generator - Model QT04524ANSC - Electric Generators Direct
Bolingbrook, IL, USA
Generac Guardian Series 45 kW Emergency Standby Generator
Model QT04524ANSC
Generac Guardian Series 45 kW Emergency Standby Generator Model QT04524ANSC
California & Massachusetts Compliant •Air Quality Management District (AQMD) Emmision Certified •This standby generator only ships to California New Whisper-Test™ •Ultra-quiet operation during weekly exercises •Reduces sound output from 73 dB(A) to 61 dB(A) @ 7 meters Liquid Cooled Engine •Quiet 2.4L Generac engine fueled by natural gas or LP gas Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Built-In Battery Charger •Maintains battery (sold separately) at optimum performance Automatic Safety Shutdown •Low oil pressure, high temp protection •Overspeed and/or overcrank protection

California & Massachusetts Compliant
•Air Quality Management District (AQMD) Emmision Certified
•This standby generator only ships to California
New Whisper-Test™
•Ultra-quiet operation during weekly exercises
•Reduces sound output from 73 dB(A) to 61 dB(A) @ 7 meters
Liquid Cooled Engine
•Quiet 2.4L Generac engine fueled by natural gas or LP gas
Weather Protected Enclosure
•Shelters generator from weather and reduces exterior noise
•Insulation lowers sound levels by 2-3 decibels
Built-In Battery Charger
•Maintains battery (sold separately) at optimum performance
Automatic Safety Shutdown
•Low oil pressure, high temp protection
•Overspeed and/or overcrank protection

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model QT04524ANSC
Product Name Generac Guardian Series 45 kW Emergency Standby Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Trailer Mounted Diesel Generators -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Fuel Type Diesel
Portability Portable
Applications Industrial; Power
View Details