Westerbeke Corporation 10.0 BTDA 10.0 BTDA

Description
The truly "quiet breed" of reliable power. Quiet and Compact Designed by Westerbeke, the Company that pioneered the truly "quiet breed" of generators, the 3-cylinder, 4-cycle 10.0 BTDA is powerfully quiet. Running at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 10.0 BTDA runs smooth and quiet. This generator also has one of the smallest envelopes available in its class. Powerful, Lightweight and Reliable The 10.0 BTDA is engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying generators to the United States Navy and Coast Guard. Powerful but lightweight, it is economical to operate and designed to run at a slow 1800 RPM for longer life. Easy Operation and Maintenance To minimize engine maintenance, the 10.0 BTDA is fresh water cooled and equipped with a simple control system rather than complex, troublesome, electronic components. . Easy access to all servicing points and individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 10.0 BTDA is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Extra oil pressure switch for remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow Gear-driven raw water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15" & 30 connectable panel ext. harness (up to 60'/18.3m) Dual station engine instrument panel with senders Ship shore switch Power takeoff ada..
Description
The truly "quiet breed" of reliable power. Quiet and Compact Designed by Westerbeke, the Company that pioneered the truly "quiet breed" of generators, the 3-cylinder, 4-cycle 10.0 BTDA is powerfully quiet. Running at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 10.0 BTDA runs smooth and quiet. This generator also has one of the smallest envelopes available in its class. Powerful, Lightweight and Reliable The 10.0 BTDA is engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying generators to the United States Navy and Coast Guard. Powerful but lightweight, it is economical to operate and designed to run at a slow 1800 RPM for longer life. Easy Operation and Maintenance To minimize engine maintenance, the 10.0 BTDA is fresh water cooled and equipped with a simple control system rather than complex, troublesome, electronic components. . Easy access to all servicing points and individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 10.0 BTDA is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Extra oil pressure switch for remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow Gear-driven raw water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15" & 30 connectable panel ext. harness (up to 60'/18.3m) Dual station engine instrument panel with senders Ship shore switch Power takeoff ada..

Suppliers

Company
Product
Description
Supplier Links
10.0 BTDA - 10.0 BTDA - Westerbeke Corporation
Taunton, MA, USA
10.0 BTDA
10.0 BTDA
10.0 BTDA 10.0 BTDA
The truly "quiet breed" of reliable power. Quiet and Compact Designed by Westerbeke, the Company that pioneered the truly "quiet breed" of generators, the 3-cylinder, 4-cycle 10.0 BTDA is powerfully quiet. Running at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 10.0 BTDA runs smooth and quiet. This generator also has one of the smallest envelopes available in its class. Powerful, Lightweight and Reliable The 10.0 BTDA is engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying generators to the United States Navy and Coast Guard. Powerful but lightweight, it is economical to operate and designed to run at a slow 1800 RPM for longer life. Easy Operation and Maintenance To minimize engine maintenance, the 10.0 BTDA is fresh water cooled and equipped with a simple control system rather than complex, troublesome, electronic components. . Easy access to all servicing points and individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 10.0 BTDA is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Extra oil pressure switch for remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow Gear-driven raw water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15" & 30 connectable panel ext. harness (up to 60'/18.3m) Dual station engine instrument panel with senders Ship shore switch Power takeoff ada..

The truly "quiet breed" of reliable power.
Quiet and Compact
Designed by Westerbeke, the Company that pioneered the truly "quiet breed" of generators, the 3-cylinder, 4-cycle 10.0 BTDA is powerfully quiet. Running at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 10.0 BTDA runs smooth and quiet. This generator also has one of the smallest envelopes available in its class.

Powerful, Lightweight and Reliable
The 10.0 BTDA is engineered to operate in a hostile marine environment. It is designed and built using experience gained in supplying generators to the United States Navy and Coast Guard. Powerful but lightweight, it is economical to operate and designed to run at a slow 1800 RPM for longer life.

Easy Operation and Maintenance
To minimize engine maintenance, the 10.0 BTDA is fresh water cooled and equipped with a simple control system rather than complex, troublesome, electronic components. . Easy access to all servicing points and individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance.

Full Torque, Power Take-Off Interface
A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems.

Five Year Limited Warranty
The 10.0 BTDA is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support.

Standard Features

  • Instrument panel and safety stop switch
  • Remote start-stop plug-in connection
  • Extra oil pressure switch for remote signal or control functions
  • Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature.
  • A.C. Circuit Breaker installed (single phase)
  • 50 amp alternator
  • Power take-off interface
  • Self-bleeding fuel system
  • Fresh water cooling and coolant recovery tank
  • 45° water injected exhaust elbow
  • Gear-driven raw water pump
  • Tuned air intake silencer
  • Vibration mounts – fail safe rubber type
  • Lube oil drain hose and drip tray
  • Oil fill – top and side
  • Belt guard
  • Operator’s manual and parts list
  • EPA, CARB & CE compliant

Optional Equipment

  • Remote start-stop panel
  • 15" & 30 connectable panel ext. harness (up to 60'/18.3m)
  • Dual station engine instrument panel with senders
  • Ship shore switch
  • Power takeoff ada..
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Electrical Power Generators
Product Number 10.0 BTDA
Product Name 10.0 BTDA
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
12.5 EDT D-NET - 12.5 EDT D-NET - Westerbeke Corporation
Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 12500 watts
View Details
 - 20110172.0 - Prestolite Electric, Inc.
Prestolite Electric, Inc.
View Details
3600, 6000 & 8000 Watt Portable Gas Generators - Consumer Generators - Mi-T-M Corporation
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details