Electric Generators Direct Generac QuietSource Series 22 kW Standby Power Generator Model QT02224ANAX-SD

Description
***Scratch & Dent *** Cosmetic Damage Only •Generator has a scratched & slightly dented front panel Premium-Grade Standby Generator •High-quality, liquid-cooled standby generator •Designed for luxury homes and commercial buildings Whisper-Test •Low-speed exercise mode for quieter weekly tests •Exercises at a quiet 61 decibels at 23 feet •Sound level comparable to an idling car Automotive-Style Engine •Powerful Generac in-line 4-cylinder automotive engine •Operates at half the speed of other engines (1800 vs. 3600 RPM) •Runs at a quiet 70 decibels at 23 feet under load Aluminum Enclosure •Corrosion-resistant material ideal for salty air conditions •Sound attenuated acoustically designed enclosure Hour Meter & Automatic Shutdown •Monitors for service and maintenance intervals •High coolant temp, low coolant, low oil pressure and overspeed
Description
***Scratch & Dent *** Cosmetic Damage Only •Generator has a scratched & slightly dented front panel Premium-Grade Standby Generator •High-quality, liquid-cooled standby generator •Designed for luxury homes and commercial buildings Whisper-Test •Low-speed exercise mode for quieter weekly tests •Exercises at a quiet 61 decibels at 23 feet •Sound level comparable to an idling car Automotive-Style Engine •Powerful Generac in-line 4-cylinder automotive engine •Operates at half the speed of other engines (1800 vs. 3600 RPM) •Runs at a quiet 70 decibels at 23 feet under load Aluminum Enclosure •Corrosion-resistant material ideal for salty air conditions •Sound attenuated acoustically designed enclosure Hour Meter & Automatic Shutdown •Monitors for service and maintenance intervals •High coolant temp, low coolant, low oil pressure and overspeed

Suppliers

Company
Product
Description
Supplier Links
Generac QuietSource Series 22 kW Standby Power Generator - Model QT02224ANAX-SD - Electric Generators Direct
Bolingbrook, IL, USA
Generac QuietSource Series 22 kW Standby Power Generator
Model QT02224ANAX-SD
Generac QuietSource Series 22 kW Standby Power Generator Model QT02224ANAX-SD
***Scratch & Dent *** Cosmetic Damage Only •Generator has a scratched & slightly dented front panel Premium-Grade Standby Generator •High-quality, liquid-cooled standby generator •Designed for luxury homes and commercial buildings Whisper-Test •Low-speed exercise mode for quieter weekly tests •Exercises at a quiet 61 decibels at 23 feet •Sound level comparable to an idling car Automotive-Style Engine •Powerful Generac in-line 4-cylinder automotive engine •Operates at half the speed of other engines (1800 vs. 3600 RPM) •Runs at a quiet 70 decibels at 23 feet under load Aluminum Enclosure •Corrosion-resistant material ideal for salty air conditions •Sound attenuated acoustically designed enclosure Hour Meter & Automatic Shutdown •Monitors for service and maintenance intervals •High coolant temp, low coolant, low oil pressure and overspeed

***Scratch & Dent *** Cosmetic Damage Only
•Generator has a scratched & slightly dented front panel
Premium-Grade Standby Generator
•High-quality, liquid-cooled standby generator
•Designed for luxury homes and commercial buildings
Whisper-Test
•Low-speed exercise mode for quieter weekly tests
•Exercises at a quiet 61 decibels at 23 feet
•Sound level comparable to an idling car
Automotive-Style Engine
•Powerful Generac in-line 4-cylinder automotive engine
•Operates at half the speed of other engines (1800 vs. 3600 RPM)
•Runs at a quiet 70 decibels at 23 feet under load
Aluminum Enclosure
•Corrosion-resistant material ideal for salty air conditions
•Sound attenuated acoustically designed enclosure
Hour Meter & Automatic Shutdown
•Monitors for service and maintenance intervals
•High coolant temp, low coolant, low oil pressure and overspeed

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model QT02224ANAX-SD
Product Name Generac QuietSource Series 22 kW Standby Power Generator
Fuel Type Propane; Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Gas Generator Sets - G3512E - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
1650 kVA Prime Power Generator - DP1650D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Power
View Details