Electric Generators Direct Voltmaster PTO40-1 - 31 kW Tractor-Driven PTO Generator Model PTO40-1

Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 60-HP or larger engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 1800 RPM Brushless Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •Full power 240-volt receptacle (Includes connector) •PTO safety shield •Lifting eye
Datasheet
Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 60-HP or larger engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 1800 RPM Brushless Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •Full power 240-volt receptacle (Includes connector) •PTO safety shield •Lifting eye
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmaster PTO40-1 - 31 kW Tractor-Driven PTO Generator - Model PTO40-1 - Electric Generators Direct
Bolingbrook, IL, USA
Voltmaster PTO40-1 - 31 kW Tractor-Driven PTO Generator
Model PTO40-1
Voltmaster PTO40-1 - 31 kW Tractor-Driven PTO Generator Model PTO40-1
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 60-HP or larger engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 1800 RPM Brushless Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •Full power 240-volt receptacle (Includes connector) •PTO safety shield •Lifting eye

Convert Your Tractor Into a Generator
•Use your tractor engine to generate electricity
•Requires a 60-HP or larger engine to operate properly
Multiple Applications
•Generate electricity to power tools on the farm or ranch
•Backup your home, barn or buildings during a power outage
1800 RPM Brushless Alternator w/ Automatic Voltage Regulator
•Produces clean and safe electricity for sensitive electronics
Frequency Meter & Circuit Breakers
•Monitor and protect your generator and tools
Standard 1-3/8” Six Spline w/ Helical Gears
•Connect tumbling bar (sold separately) between tractor and PTO
Added Features
•Full power 240-volt receptacle (Includes connector)
•PTO safety shield
•Lifting eye

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model PTO40-1
Product Name Voltmaster PTO40-1 - 31 kW Tractor-Driven PTO Generator
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - 3516B (60 HZ) WITH UPGRADEABLE PACKAGE - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
1100 kVA Standby Power Generator - DS1100D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details