Electric Generators Direct Voltmaster PTO30/25M - 25 kW Tractor-Driven PTO Generator Model PTO30/25M

Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 50-HP or larger engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM Brushless Alternator •Produces clean and safe electricity for sensitive electronics Smooth Wave™ •Provides <6% total harmonic distortion Thermal/Magnet Circuit Breaker •Protects generator and appliances from overload Standard Voltmeter •Makes it easy to monitor your power usage Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO PTO safety shield Full power 240-volt receptacle (Includes connector)
Datasheet
Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 50-HP or larger engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM Brushless Alternator •Produces clean and safe electricity for sensitive electronics Smooth Wave™ •Provides <6% total harmonic distortion Thermal/Magnet Circuit Breaker •Protects generator and appliances from overload Standard Voltmeter •Makes it easy to monitor your power usage Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO PTO safety shield Full power 240-volt receptacle (Includes connector)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmaster PTO30/25M - 25 kW Tractor-Driven PTO Generator - Model PTO30/25M - Electric Generators Direct
Bolingbrook, IL, USA
Voltmaster PTO30/25M - 25 kW Tractor-Driven PTO Generator
Model PTO30/25M
Voltmaster PTO30/25M - 25 kW Tractor-Driven PTO Generator Model PTO30/25M
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 50-HP or larger engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM Brushless Alternator •Produces clean and safe electricity for sensitive electronics Smooth Wave™ •Provides <6% total harmonic distortion Thermal/Magnet Circuit Breaker •Protects generator and appliances from overload Standard Voltmeter •Makes it easy to monitor your power usage Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO PTO safety shield Full power 240-volt receptacle (Includes connector)

Convert Your Tractor Into a Generator
•Use your tractor engine to generate electricity
•Requires a 50-HP or larger engine to operate properly
Multiple Applications
•Generate electricity to power tools on the farm or ranch
•Backup your home, barn or buildings during a power outage
3600 RPM Brushless Alternator
•Produces clean and safe electricity for sensitive electronics
Smooth Wave™
•Provides <6% total harmonic distortion
Thermal/Magnet Circuit Breaker
•Protects generator and appliances from overload
Standard Voltmeter
•Makes it easy to monitor your power usage
Standard 1-3/8” Six Spline w/ Helical Gears
•Connect tumbling bar (sold separately) between tractor and PTO
PTO safety shield
Full power 240-volt receptacle (Includes connector)

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model PTO30/25M
Product Name Voltmaster PTO30/25M - 25 kW Tractor-Driven PTO Generator
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
HD Diesel Generator Sets - 3516C TIER 4 FINAL (60 HZ) - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
63 kVA Standby Power Generator - DG00063D5 - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details