Convert Your Tractor Into a Generator
•Use your tractor engine to generate electricity
•Requires at least 98 PTO HP to operate properly
Multiple Applications
•Generate electricity to power tools on the farm or ranch
•Backup your home, barn or buildings during a power outage
Automatic Voltage Regulator (AVR)
•Produces clean and safe electricity for sensitive electronics
100% Copper Winding, Low Distortion Alternator
•Provides THD +/- 5%, for high quality power output
Aluminum & Steel Housing
•Lightweight design for maximum durability
Heavy Duty Cast Iron Single Stage Gearbox
•Lifetime pre-sealed maintenance-free bearings
4” Two-Bar LED meter (Visible From Tractor Seat)
•Provides accurate display of Hertz & Volts output
Added Features
•Magnetic circuit breakers w/ individual circuit protection
•Simultaneous 120V & 240V output w/ Full power outlet (350A)
•Standard 1-3/8", 6-spline input shaft (Sold Separately)
| Electric Generators Direct | |
|---|---|
| Product Category | Electrical Power Generators |
| Product Number | Model PTO 50-4S AVR |
| Product Name | IMD PTO50-4SAVR - 50kW Tractor-Driven PTO Generator w/ AVR |
| Phase | Single Phase |