Electric Generators Direct IMD PTO30-2S3P - 30kW Tractor-Driven PTO 3-Phase Generator Model PTO 30-2S 3P

Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 60 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Brushless Alternator •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox •Lifetime pre-sealed maintenance-free bearings 4” LED Meter •Provides accurate display of Hertz output Added Features •Magnetic circuit breaker w/ individual circuit protection •Full power outlet (175A) •Standard 1-3/8", 6-spline input shaft (Sold Separately)
Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 60 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Brushless Alternator •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox •Lifetime pre-sealed maintenance-free bearings 4” LED Meter •Provides accurate display of Hertz output Added Features •Magnetic circuit breaker w/ individual circuit protection •Full power outlet (175A) •Standard 1-3/8", 6-spline input shaft (Sold Separately)

Suppliers

Company
Product
Description
Supplier Links
IMD PTO30-2S3P - 30kW Tractor-Driven PTO 3-Phase Generator - Model PTO 30-2S 3P - Electric Generators Direct
Bolingbrook, IL, USA
IMD PTO30-2S3P - 30kW Tractor-Driven PTO 3-Phase Generator
Model PTO 30-2S 3P
IMD PTO30-2S3P - 30kW Tractor-Driven PTO 3-Phase Generator Model PTO 30-2S 3P
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 60 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Brushless Alternator •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox •Lifetime pre-sealed maintenance-free bearings 4” LED Meter •Provides accurate display of Hertz output Added Features •Magnetic circuit breaker w/ individual circuit protection •Full power outlet (175A) •Standard 1-3/8", 6-spline input shaft (Sold Separately)

Convert Your Tractor Into a Generator
•Use your tractor engine to generate electricity
•Requires at least 60 PTO HP to operate properly
Multiple Applications
•Generate electricity to power tools on the farm or ranch
•Backup your home, barn or buildings during a power outage
Brushless Alternator
•Designed for maintenance-free performance
100% Copper Winding, Low Distortion Alternator
•Provides THD <5%, for high quality power output
Aluminum & Steel Housing
•Lightweight design for maximum durability
Heavy Duty Cast Iron Single Stage Gearbox
•Lifetime pre-sealed maintenance-free bearings
4” LED Meter
•Provides accurate display of Hertz output
Added Features
•Magnetic circuit breaker w/ individual circuit protection
•Full power outlet (175A)
•Standard 1-3/8", 6-spline input shaft (Sold Separately)

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model PTO 30-2S 3P
Product Name IMD PTO30-2S3P - 30kW Tractor-Driven PTO 3-Phase Generator
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
5.7 BTDR - 50 Hz - 5.7 BTDR - 50 Hz - Westerbeke Corporation
Specs
Fuel Type Diesel
Applications Industrial
Power Rating - Wattage 5700 watts
View Details
Duracell Generators -  - Duracell, Inc.
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Digital Inverter -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
Specs
Fuel Type Gasoline (optional feature); Propane (optional feature)
Portability Portable
Phase Single Phase
View Details