Electric Generators Direct IMD PTO10-2S - 10kW Tractor-Driven PTO Generator Model PTO 10-2S

Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 20 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM Brushless Alternator w/ Capacitor •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox •Lifetime pre-sealed maintenance-free bearings 4” Three Bar LED Meter •Provides accurate display of Hertz, Volts, and Amps output Added Features •Magnetic circuit breaker w/ individual circuit protection •Simultaneous 120V & 240V output w/ Full power outlet •Standard 1-3/8", 6-spline input shaft
Description
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 20 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM Brushless Alternator w/ Capacitor •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox •Lifetime pre-sealed maintenance-free bearings 4” Three Bar LED Meter •Provides accurate display of Hertz, Volts, and Amps output Added Features •Magnetic circuit breaker w/ individual circuit protection •Simultaneous 120V & 240V output w/ Full power outlet •Standard 1-3/8", 6-spline input shaft

Suppliers

Company
Product
Description
Supplier Links
IMD PTO10-2S - 10kW Tractor-Driven PTO Generator - Model PTO 10-2S - Electric Generators Direct
Bolingbrook, IL, USA
IMD PTO10-2S - 10kW Tractor-Driven PTO Generator
Model PTO 10-2S
IMD PTO10-2S - 10kW Tractor-Driven PTO Generator Model PTO 10-2S
Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 20 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM Brushless Alternator w/ Capacitor •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox •Lifetime pre-sealed maintenance-free bearings 4” Three Bar LED Meter •Provides accurate display of Hertz, Volts, and Amps output Added Features •Magnetic circuit breaker w/ individual circuit protection •Simultaneous 120V & 240V output w/ Full power outlet •Standard 1-3/8", 6-spline input shaft

Convert Your Tractor Into a Generator
•Use your tractor engine to generate electricity
•Requires at least 20 PTO HP to operate properly
Multiple Applications
•Generate electricity to power tools on the farm or ranch
•Backup your home, barn or buildings during a power outage
3600 RPM Brushless Alternator w/ Capacitor
•Designed for maintenance-free performance
100% Copper Winding, Low Distortion Alternator
•Provides THD <5%, for high quality power output
Aluminum & Steel Housing
•Lightweight design for maximum durability
Heavy Duty Cast Iron Single Stage Gearbox
•Lifetime pre-sealed maintenance-free bearings
4” Three Bar LED Meter
•Provides accurate display of Hertz, Volts, and Amps output
Added Features
•Magnetic circuit breaker w/ individual circuit protection
•Simultaneous 120V & 240V output w/ Full power outlet
•Standard 1-3/8", 6-spline input shaft

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model PTO 10-2S
Product Name IMD PTO10-2S - 10kW Tractor-Driven PTO Generator
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
650 kVA Standby Power Generator - DS650D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details