Electric Generators Direct Powermate Px Series 5000 Watt Portable Generator Model PM0435005

Description
287cc Subaru EX30 Engine •Longer life, easier maintenance, less noise & fuel efficient •Less moving parts for greater reliability & life •Quieter operation and reduced emissions helps the environment Low Oil Shutdown •Shuts the engine off when low oil level is detected Long Life Alternator w/ Auto Voltage Regulation (AVR) •Protects appliances & equipment from harmful voltage swings Circuit Breaker Protection •Helps prevent overload to generator 6 Gallon Fuel Tank •Provides up to 11.4 hours of run time @ half load Mobility Kit w/ Folding Handle & 10" Wheels •Makes moving and storing this generator an easy task Full Tubular Frame •Provides added protection during use and transportation Also Includes: •25' 20A Generator Cord & 1 Qt. Engine Oil •Manufactured In Kearney, NE (Foreign & Domestic Parts)
Description
287cc Subaru EX30 Engine •Longer life, easier maintenance, less noise & fuel efficient •Less moving parts for greater reliability & life •Quieter operation and reduced emissions helps the environment Low Oil Shutdown •Shuts the engine off when low oil level is detected Long Life Alternator w/ Auto Voltage Regulation (AVR) •Protects appliances & equipment from harmful voltage swings Circuit Breaker Protection •Helps prevent overload to generator 6 Gallon Fuel Tank •Provides up to 11.4 hours of run time @ half load Mobility Kit w/ Folding Handle & 10" Wheels •Makes moving and storing this generator an easy task Full Tubular Frame •Provides added protection during use and transportation Also Includes: •25' 20A Generator Cord & 1 Qt. Engine Oil •Manufactured In Kearney, NE (Foreign & Domestic Parts)

Suppliers

Company
Product
Description
Supplier Links
Powermate Px Series 5000 Watt Portable Generator - Model PM0435005 - Electric Generators Direct
Bolingbrook, IL, USA
Powermate Px Series 5000 Watt Portable Generator
Model PM0435005
Powermate Px Series 5000 Watt Portable Generator Model PM0435005
287cc Subaru EX30 Engine •Longer life, easier maintenance, less noise & fuel efficient •Less moving parts for greater reliability & life •Quieter operation and reduced emissions helps the environment Low Oil Shutdown •Shuts the engine off when low oil level is detected Long Life Alternator w/ Auto Voltage Regulation (AVR) •Protects appliances & equipment from harmful voltage swings Circuit Breaker Protection •Helps prevent overload to generator 6 Gallon Fuel Tank •Provides up to 11.4 hours of run time @ half load Mobility Kit w/ Folding Handle & 10" Wheels •Makes moving and storing this generator an easy task Full Tubular Frame •Provides added protection during use and transportation Also Includes: •25' 20A Generator Cord & 1 Qt. Engine Oil •Manufactured In Kearney, NE (Foreign & Domestic Parts)

287cc Subaru EX30 Engine
•Longer life, easier maintenance, less noise & fuel efficient
•Less moving parts for greater reliability & life
•Quieter operation and reduced emissions helps the environment
Low Oil Shutdown
•Shuts the engine off when low oil level is detected
Long Life Alternator w/ Auto Voltage Regulation (AVR)
•Protects appliances & equipment from harmful voltage swings
Circuit Breaker Protection
•Helps prevent overload to generator
6 Gallon Fuel Tank
•Provides up to 11.4 hours of run time @ half load
Mobility Kit w/ Folding Handle & 10" Wheels
•Makes moving and storing this generator an easy task
Full Tubular Frame
•Provides added protection during use and transportation
Also Includes:
•25' 20A Generator Cord & 1 Qt. Engine Oil
•Manufactured In Kearney, NE (Foreign & Domestic Parts)

Supplier's Site

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model PM0435005
Product Name Powermate Px Series 5000 Watt Portable Generator
Fuel Type Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-7500-0MH0 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 6500 watts
Frequency 60 Hz
View Details
YZ Series Diesel Generator - YZ Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Construction; Industrial; Mining; Standby
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details