Electric Generators Direct Voltmaster LR50EL - 4000 Watt Diesel Generator Model LR50EL

Description
10-HP/400cc Lombardini Diesel Engine •A workhorse on the job site Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Smooth Wave™ •Provides <6% total harmonic distortion 5-Gallon Fuel Tank Provides Extended Run Time •14 hours @ half load & 10.5 hours @ full load Professional Control Panel •GFCI outlets, circuit breakers, volt meter and hour meter Full Power Switch •Choose between 120 volt or 120/240 volt AC power 12-Volt DC Battery Charging •Capable of external battery charging Added Features •1" welded steel roll cage •Isolated and recessed control panel
Datasheet
Description
10-HP/400cc Lombardini Diesel Engine •A workhorse on the job site Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Smooth Wave™ •Provides <6% total harmonic distortion 5-Gallon Fuel Tank Provides Extended Run Time •14 hours @ half load & 10.5 hours @ full load Professional Control Panel •GFCI outlets, circuit breakers, volt meter and hour meter Full Power Switch •Choose between 120 volt or 120/240 volt AC power 12-Volt DC Battery Charging •Capable of external battery charging Added Features •1" welded steel roll cage •Isolated and recessed control panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmaster LR50EL - 4000 Watt Diesel Generator - Model LR50EL - Electric Generators Direct
Bolingbrook, IL, USA
Voltmaster LR50EL - 4000 Watt Diesel Generator
Model LR50EL
Voltmaster LR50EL - 4000 Watt Diesel Generator Model LR50EL
10-HP/400cc Lombardini Diesel Engine •A workhorse on the job site Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Smooth Wave™ •Provides <6% total harmonic distortion 5-Gallon Fuel Tank Provides Extended Run Time •14 hours @ half load & 10.5 hours @ full load Professional Control Panel •GFCI outlets, circuit breakers, volt meter and hour meter Full Power Switch •Choose between 120 volt or 120/240 volt AC power 12-Volt DC Battery Charging •Capable of external battery charging Added Features •1" welded steel roll cage •Isolated and recessed control panel

10-HP/400cc Lombardini Diesel Engine
•A workhorse on the job site
Electric Start w/ Recoil Backup (Battery Sold Separately)
•Includes battery rack & cables
Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown
•Provides added protection
Smooth Wave™
•Provides <6% total harmonic distortion
5-Gallon Fuel Tank Provides Extended Run Time
•14 hours @ half load & 10.5 hours @ full load
Professional Control Panel
•GFCI outlets, circuit breakers, volt meter and hour meter
Full Power Switch
•Choose between 120 volt or 120/240 volt AC power
12-Volt DC Battery Charging
•Capable of external battery charging
Added Features
•1" welded steel roll cage
•Isolated and recessed control panel

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Electrical Power Generators
Product Number Model LR50EL
Product Name Voltmaster LR50EL - 4000 Watt Diesel Generator
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Generator - Dual 35kW GET - HDT Global
Specs
Fuel Type Diesel; DL-1, DL-2, JP-5, JP-8
Portability Portable
Phase Three Phase
View Details
Portable Power Generators -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details